The IXXH30N60C3 is a 600V IGBT in a TO-247 package designed for 20-60 kHz switching applications. It has a continuous collector current rating of 30A at 110°C and a peak collector current of 60A at 25°C. The device features a maximum collector-emitter saturation voltage of 2.4V at 24A and 15V gate-drive voltage, with a thermal resistance from junction to case of 0.55°C/W. It supports junction temperatures up to 175°C and includes avalanche and short-circuit capability with a square RBSOA. The package is rated for a maximum lead temperature of 300°C and a mounting torque of 1.13 Nm. The part meets international standard packaging requirements and is rated for operation from -55°C to 175°C.
IGBT 600V 60A 270W Through Hole TO-247AD
| DigiKey | |
|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | 238-IXXH30N60C3-ND |
| Product Name | Single IGBTs |
| TJ | -55 to 175 C (-67 to 347 F) |