The IXXH140N65C4 is a 650V XPT IGBT in a TO-247 package designed for 5-20kHz switching applications. It has a continuous collector current rating of 140A at 110°C and a peak pulsed current of 730A. The collector-emitter saturation voltage is 2.30V at 140A and 15V gate-emitter voltage. The device has a square RBSOA and can withstand a short circuit for 10μs at 150°C. The thermal resistance from junction to case is 0.125°C/W. The operating junction temperature range is -55°C to 175°C.
IGBT PT 650V 320A 1200W Through Hole TO-247 (IXTH)
| DigiKey | |
|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | 238-IXXH140N65C4-ND |
| Product Name | Single IGBTs |
| TJ | -55 to 175 C (-67 to 347 F) |