IGBT PT 650V 234A 880W Through Hole TO-247 (IXXH)
IGBT 650V 234A 880W TO247AD
IGBT Transistors 650V/234A TRENCH IGBT GENX4 XPT
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | IXXH110N65C4-ND | IXXH110N65C4 | IXXH110N65C4 |
| Product Name | Single IGBTs | Discrete Semiconductor Products - Transistors - IGBTs | IGBT Transistors |
| TJ | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) |