Zilog TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXTY1R6N50P IXTY1R6N50P

Description
Manufacturer: IXYS Win Source Part Number: 1049975-IXTY1R6N50P Packaging: Tube/Rail Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 43W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-252, (D-Pak) Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 500V Continuous Drain Current at 25°C: 1.6A (Tc) Gate-Source Threshold Voltage: 5.5V @ 25μA Max Gate Charge: 3.9nC @ 10V Max Input Capacitance: 140pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 6.5 Ohm @ 500mA, 10V Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance Quantity per package: 70
Request a Quote Datasheet
Description
Manufacturer: IXYS Win Source Part Number: 1049975-IXTY1R6N50P Packaging: Tube/Rail Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 43W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-252, (D-Pak) Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 500V Continuous Drain Current at 25°C: 1.6A (Tc) Gate-Source Threshold Voltage: 5.5V @ 25μA Max Gate Charge: 3.9nC @ 10V Max Input Capacitance: 140pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 6.5 Ohm @ 500mA, 10V Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance Quantity per package: 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXTY1R6N50P - 1049975-IXTY1R6N50P - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXTY1R6N50P
1049975-IXTY1R6N50P
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXTY1R6N50P 1049975-IXTY1R6N50P
Manufacturer: IXYS Win Source Part Number: 1049975-IXTY1R6N50P Packaging: Tube/Rail Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 43W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-252, (D-Pak) Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 500V Continuous Drain Current at 25°C: 1.6A (Tc) Gate-Source Threshold Voltage: 5.5V @ 25μA Max Gate Charge: 3.9nC @ 10V Max Input Capacitance: 140pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 6.5 Ohm @ 500mA, 10V Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance Quantity per package: 70

Manufacturer: IXYS
Win Source Part Number: 1049975-IXTY1R6N50P
Packaging: Tube/Rail
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 43W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-252, (D-Pak)
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 500V
Continuous Drain Current at 25°C: 1.6A (Tc)
Gate-Source Threshold Voltage: 5.5V @ 25μA
Max Gate Charge: 3.9nC @ 10V
Max Input Capacitance: 140pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 6.5 Ohm @ 500mA, 10V
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance
Quantity per package: 70

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IXTY1R6N50P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IXTY1R6N50P
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IXTY1R6N50P
MOSFET N-CH 500V 1.6A TO252

MOSFET N-CH 500V 1.6A TO252

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 1049975-IXTY1R6N50P IXTY1R6N50P
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXTY1R6N50P Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel; N-Channel
V(BR)DSS 500 volts
PD 43000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

650V 85A TO220 MOSFET Transistor - 278-UF3C065030T3S - ERSAELECTRONICS PTE. LTD.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
PD 441 milliwatts
View Details
4 suppliers
GaAs Fet Switches - KCB821 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
75V 56A MOSFET Transistor - 278-AUIRFU3607 - ERSAELECTRONICS PTE. LTD.
Specs
PD 140000 milliwatts
TJ -55 to 175 C (-67 to 347 F)
Package Type Tube
View Details
5 suppliers