IXYS Corporation Single FETs, MOSFETs IXTY1R6N100D2-TRL

Description
N-Channel 1000V 1.6A (Tj) 100W (Tc) Surface Mount TO-252AA
Request a Quote Datasheet
Description
N-Channel 1000V 1.6A (Tj) 100W (Tc) Surface Mount TO-252AA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 238-IXTY1R6N100D2-TRLTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
238-IXTY1R6N100D2-TRLTR-ND
Single FETs, MOSFETs 238-IXTY1R6N100D2-TRLTR-ND
N-Channel 1000V 1.6A (Tj) 100W (Tc) Surface Mount TO-252AA

N-Channel 1000V 1.6A (Tj) 100W (Tc) Surface Mount TO-252AA

Buy Now Datasheet
Shenzhen, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IXTY1R6N100D2-TRL
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IXTY1R6N100D2-TRL
MOSFET N-CH 1000V 1.6A TO252

MOSFET N-CH 1000V 1.6A TO252

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Transistors RF Transistors
Product Number 238-IXTY1R6N100D2-TRLTR-ND IXTY1R6N100D2-TRL
Product Name Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

DC - 12 GHz, 20 Watt, 32 V GaN RF Transistor - TGF2978-SM - Qorvo
Specs
Transistor Technology / Material GaN
Package Type QFN
Power Gain 11 dB
View Details
3 suppliers
GaAs Fet Switches - KCB821 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
 - AIGB15N65H5ATMA1 - Rochester Electronics
Infineon Technologies AG
Specs
Package Type PG-TO263-3
Packing Method Tape Reel; Tape & Reel
View Details
5 suppliers