N-Channel 3000V 4A (Tc) 960W (Tc) Through Hole TO-247PLUS-HV
Manufacturer: IXYS
Win Source Part Number: 777666-IXTX4N300P3HV
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: TO-247-3 Variant
Technology: MOSFET
Current - Continuous Drain (Id) @ 25°C: 4A (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Manufacturer Package: TO-247HV
Channel Type Type: N
Drain Source Voltage: 3000V
Vgs(th) (Maximum) @ Id: 5V @ 250μA
Gate Charge (Qg) (Maximum) @ Vgs: 139nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds: 3680pF @ 25V
Vgs (Maximum): ±20V
Power Dissipation (Maximum): 960W (Tc)
Rds On (Maximum) @ Id, Vgs: 12.5 Ohm @ 2A, 10V
Estimated EOL Date: 2029
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
MOSFET N-CH 3000V 4A TO247PLUSHV
MOSFET DISC MOSFET N-CH STD-POLAR3
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Transistors | Power MOSFET | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 238-IXTX4N300P3HV-ND | 777666-IXTX4N300P3HV | IXTX4N300P3HV | IXTX4N300P3HV |
| Product Name | Single FETs, MOSFETs | TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXTX4N300P3HV | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET |
| Polarity | N-Channel | |||
| Package Type | TO-247; TO-247-3 Variant | TO-247; SOT3 | TO-247; TO-247-3 Variant | |
| QG | 139 nC |