Zilog Single FETs, MOSFETs IXTX46N50L

Description
N-Channel 500V 46A (Tc) 700W (Tc) Through Hole PLUS247™-3
Request a Quote Datasheet
Description
N-Channel 500V 46A (Tc) 700W (Tc) Through Hole PLUS247™-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - IXTX46N50L-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IXTX46N50L-ND
Single FETs, MOSFETs IXTX46N50L-ND
N-Channel 500V 46A (Tc) 700W (Tc) Through Hole PLUS247™-3

N-Channel 500V 46A (Tc) 700W (Tc) Through Hole PLUS247™-3

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXTX46N50L - 876149-IXTX46N50L - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXTX46N50L
876149-IXTX46N50L
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXTX46N50L 876149-IXTX46N50L
Manufacturer: IXYS Win Source Part Number: 876149-IXTX46N50L Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 46A (Tc) 700W (Tc) Through Hole PLUS247™-3 Package: TO-247-3 Package: Tube Mounting: Through Hole Family Name: IXTX46 Categories: Discrete Semiconductor Products Case / Package: PLUS247™-3 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Limited Quantity per package: 30 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095

Manufacturer: IXYS
Win Source Part Number: 876149-IXTX46N50L
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: N-Channel 46A (Tc) 700W (Tc) Through Hole PLUS247™-3
Package: TO-247-3
Package: Tube
Mounting: Through Hole
Family Name: IXTX46
Categories: Discrete Semiconductor Products
Case / Package: PLUS247™-3
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Limited
Quantity per package: 30
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET 44 Amps 500V

MOSFET 44 Amps 500V

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IXTX46N50L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IXTX46N50L
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IXTX46N50L
MOSFET N-CH 500V 46A PLUS247-3

MOSFET N-CH 500V 46A PLUS247-3

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number IXTX46N50L-ND 876149-IXTX46N50L IXTX46N50L IXTX46N50L
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXTX46N50L MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KCB822 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 6000 MHz
View Details
TRANSISTORS - Transistors (BJT) - Single - 2SA1006B-AZ - 906299-2SA1006B-AZ - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
DC - 25 GHz, 10 Watt, 28 V GaN RF Transistor - TGF2936 - Qorvo
Specs
Transistor Technology / Material GaN
Transistor Grade / Operating Range Military
Package Type die
View Details