Zilog Single FETs, MOSFETs IXTX20N150

Description
N-Channel 1500V 20A (Tc) 1250W (Tc) Through Hole PLUS247™-3
Request a Quote Datasheet
Description
N-Channel 1500V 20A (Tc) 1250W (Tc) Through Hole PLUS247™-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - IXTX20N150-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IXTX20N150-ND
Single FETs, MOSFETs IXTX20N150-ND
N-Channel 1500V 20A (Tc) 1250W (Tc) Through Hole PLUS247™-3

N-Channel 1500V 20A (Tc) 1250W (Tc) Through Hole PLUS247™-3

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXTX20N150 - 1191303-IXTX20N150 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXTX20N150
1191303-IXTX20N150
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXTX20N150 1191303-IXTX20N150
Manufacturer: IXYS Win Source Part Number: 1191303-IXTX20N150 Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 150°C (TJ) Package: TO-247-3 Technology: MOSFET Current - Continuous Drain (Id) @ 25°C: 20A (Tc) Family Name: IXTX20N150 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Manufacturer Homepage: www.ixys.com Manufacturer Package: PLUS247-3 Channel Type Type: N Drain Source Voltage: 1500V Vgs(th) (Maximum) @ Id: 4.5V @ 1mA Gate Charge (Qg) (Maximum) @ Vgs: 215nC @ 10V Input Capacitance (Ciss) (Maximum) @ Vds: 7800pF @ 25V Vgs (Maximum): ±30V Power Dissipation (Maximum): 1250W (Tc) Rds On (Maximum) @ Id, Vgs: 1 Ohm @ 10A, 10V Alternative Parts (Cross-Reference): STW12N150K5; STW21N150K5; Introduction Date: November 15, 2012 ECCN: EAR99 Country of Origin: Republic of Korea Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited

Manufacturer: IXYS
Win Source Part Number: 1191303-IXTX20N150
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: TO-247-3
Technology: MOSFET
Current - Continuous Drain (Id) @ 25°C: 20A (Tc)
Family Name: IXTX20N150
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Manufacturer Homepage: www.ixys.com
Manufacturer Package: PLUS247-3
Channel Type Type: N
Drain Source Voltage: 1500V
Vgs(th) (Maximum) @ Id: 4.5V @ 1mA
Gate Charge (Qg) (Maximum) @ Vgs: 215nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds: 7800pF @ 25V
Vgs (Maximum): ±30V
Power Dissipation (Maximum): 1250W (Tc)
Rds On (Maximum) @ Id, Vgs: 1 Ohm @ 10A, 10V
Alternative Parts (Cross-Reference): STW12N150K5; STW21N150K5;
Introduction Date: November 15, 2012
ECCN: EAR99
Country of Origin: Republic of Korea
Estimated EOL Date: 2026
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IXTX20N150 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IXTX20N150
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IXTX20N150
MOSFET N-CH 1500V 20A PLUS247-3

MOSFET N-CH 1500V 20A PLUS247-3

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Power MOSFET RF Transistors
Product Number IXTX20N150-ND 1191303-IXTX20N150 IXTX20N150
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXTX20N150 Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel
Package Type TO-247; TO-247-3 Variant TO-247; SOT3 TO-247; TO-247-3 Variant
QG 215 nC
Unlock Full Specs
to access all available technical data

Similar Products

Power MOSFETs - SuperFAP-G Model: 2SK3990-01S - Fuji Electric Corp. of America
Specs
V(BR)DSS 600 volts
rDS(on) 3.3 ohms
IDSS 3000 milliamps
View Details
CSD17559Q5 30V N-Channel NexFET? Power MOSFET - CSD17559Q5T - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 30 volts
rDS(on) 0.0015 ohms
View Details
6 suppliers
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRFS3306 - 1149860-AUIRFS3306 - Win Source Electronics
Specs
Package Type SOT3
View Details
5 suppliers