N-Channel 200V 110A (Tc) 960W (Tc) Through Hole PLUS247™-3
Win Source Part Number: 1337737-IXTX110N20L2
Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
Series: Linear L2™
Package: Tube
Standard Package: 30
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 200 V
Power Dissipation (Max): 960W (Tc)
Mounting Type: Through Hole
Package / Case: TO-247-3 Variant
Supplier Device Package: PLUS247™-3
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 43 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: IXYS
Base Product Number: IXTX110
Drive Voltage (Max Rds On, Min Rds On): 10V
California Prop 65: Warning Information
Current - Continuous Drain (Id) @ 25°C: 110A (Tc)
Rds On (Max) @ Id, Vgs: 24mOhm @ 55A, 10V
Vgs(th) (Max) @ Id: 4.5V @ 3mA
Gate Charge (Qg) (Max) @ Vgs: 500 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 23000 pF @ 25 V
MOSFET LINEAR L2 SERIES MOSFET 200V 110A
MOSFET N-CH 200V 110A PLUS247-3
MOSFET N-CH 200V 110A PLUS247-3
| DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 238-IXTX110N20L2-ND | 1337737-IXTX110N20L2 | IXTX110N20L2 | IXTX110N20L2 | IXTX110N20L2 |
| Product Name | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Single FETs, MOSFETs |
| Polarity | N-Channel | N-Channel | N-Channel; N-Channel | ||
| Package Type | TO-247; TO-247-3 Variant | SOT3 | TO-247; TO-247-3 Variant | TO-247; TO-247-3 Variant | |
| PD | 960000 milliwatts | 960000 milliwatts | |||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |