Zilog Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs IXTV250N075TS

Description
Win Source Part Number: 1346789-IXTV250N075T S Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs Series: TrenchMV™ Package: Tube Standard Package: 50 Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 75 V Power Dissipation (Max): 550W (Tc) Mounting Type: Surface Mount Package / Case: PLUS-220SMD Supplier Device Package: PLUS-220SMD Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: IXYS Base Product Number: IXTV250 Product Status: Obsolete Drive Voltage (Max Rds On, Min Rds On): 10V Current - Continuous Drain (Id) @ 25°C: 250A (Tc) Rds On (Max) @ Id, Vgs: 4mOhm @ 50A, 10V Vgs(th) (Max) @ Id: 4V @ 250µA Gate Charge (Qg) (Max) @ Vgs: 200 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 9900 pF @ 25 V
Request a Quote Datasheet
Description
Win Source Part Number: 1346789-IXTV250N075T S Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs Series: TrenchMV™ Package: Tube Standard Package: 50 Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 75 V Power Dissipation (Max): 550W (Tc) Mounting Type: Surface Mount Package / Case: PLUS-220SMD Supplier Device Package: PLUS-220SMD Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: IXYS Base Product Number: IXTV250 Product Status: Obsolete Drive Voltage (Max Rds On, Min Rds On): 10V Current - Continuous Drain (Id) @ 25°C: 250A (Tc) Rds On (Max) @ Id, Vgs: 4mOhm @ 50A, 10V Vgs(th) (Max) @ Id: 4V @ 250µA Gate Charge (Qg) (Max) @ Vgs: 200 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 9900 pF @ 25 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs - 1346789-IXTV250N075TS - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
1346789-IXTV250N075TS
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs 1346789-IXTV250N075TS
Win Source Part Number: 1346789-IXTV250N075T S Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs Series: TrenchMV™ Package: Tube Standard Package: 50 Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 75 V Power Dissipation (Max): 550W (Tc) Mounting Type: Surface Mount Package / Case: PLUS-220SMD Supplier Device Package: PLUS-220SMD Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: IXYS Base Product Number: IXTV250 Product Status: Obsolete Drive Voltage (Max Rds On, Min Rds On): 10V Current - Continuous Drain (Id) @ 25°C: 250A (Tc) Rds On (Max) @ Id, Vgs: 4mOhm @ 50A, 10V Vgs(th) (Max) @ Id: 4V @ 250µA Gate Charge (Qg) (Max) @ Vgs: 200 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 9900 pF @ 25 V

Win Source Part Number: 1346789-IXTV250N075TS
Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
Series: TrenchMV™
Package: Tube
Standard Package: 50
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 75 V
Power Dissipation (Max): 550W (Tc)
Mounting Type: Surface Mount
Package / Case: PLUS-220SMD
Supplier Device Package: PLUS-220SMD
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: IXYS
Base Product Number: IXTV250
Product Status: Obsolete
Drive Voltage (Max Rds On, Min Rds On): 10V
Current - Continuous Drain (Id) @ 25°C: 250A (Tc)
Rds On (Max) @ Id, Vgs: 4mOhm @ 50A, 10V
Vgs(th) (Max) @ Id: 4V @ 250µA
Gate Charge (Qg) (Max) @ Vgs: 200 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 9900 pF @ 25 V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1346789-IXTV250N075TS
Product Name Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

QUAD/DUAL SUPERCAPACITOR AUTO BALANCING (SAB™) MOSFET ARRAY - ALD910024SAL - Advanced Linear Devices, Inc.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement; Precision Enhancement Mode
V(BR)DSS 10.6 volts
View Details
3 suppliers
CSD17573Q5B CSD17573Q5B 30 V, N-Channel NexFET Power MOSFET - CSD17573Q5BT - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 30 volts
rDS(on) 0.0014 ohms
View Details
7 suppliers