IXYS Corporation TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXTV18N60PS IXTV18N60PS

Description
Manufacturer: IXYS Win Source Part Number: 876148-IXTV18N60PS Series: PolarHV™ Features: 600 V Package: Tube Part Status: Obsolete Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Limited Quantity per package: 50 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095
Request a Quote Datasheet
Description
Manufacturer: IXYS Win Source Part Number: 876148-IXTV18N60PS Series: PolarHV™ Features: 600 V Package: Tube Part Status: Obsolete Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Limited Quantity per package: 50 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXTV18N60PS - 876148-IXTV18N60PS - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXTV18N60PS
876148-IXTV18N60PS
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXTV18N60PS 876148-IXTV18N60PS
Manufacturer: IXYS Win Source Part Number: 876148-IXTV18N60PS Series: PolarHV™ Features: 600 V Package: Tube Part Status: Obsolete Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Limited Quantity per package: 50 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095

Manufacturer: IXYS
Win Source Part Number: 876148-IXTV18N60PS
Series: PolarHV™
Features: 600 V
Package: Tube
Part Status: Obsolete
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Limited
Quantity per package: 50
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number 876148-IXTV18N60PS
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXTV18N60PS
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

MOSFETs - 1464725 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity P-Channel
MOSFET Operating Mode Enhancement
Package Type V-dfn3333
View Details
PMIC - PMIC - Gate Drivers - TPS2812DRG4 - 1111562-TPS2812DRG4 - Win Source Electronics
Specs
Polarity N-Channel; P-Channel
TJ -40 to 125 C (-40 to 257 F)
Package Type SOT3; 8-SOIC
View Details
60 V, 320 mA N-channel Trench MOSFET - BSS138PW,115 - Nexperia B.V.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
V(BR)DSS 60 volts
View Details
7 suppliers