N-Channel 300V 52A (Tc) 400W (Tc) Surface Mount TO-268AA
Manufacturer: IXYS
Win Source Part Number: 1191300-IXTT52N30P
Series: PolarHT
Packaging: Tube
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: TO-268-3, D3Pak (2 Leads + Tab), TO-268AA
Mounting: SMD
Technology: MOSFET
Current - Continuous Drain (Id) @ 25°C: 52A (Tc)
Family Name: IXTT52N30P
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Manufacturer Homepage: www.ixys.com
RoHS State: Request Verification
Manufacturer Package: TO-268
Channel Type Type: N
Drain Source Voltage: 300V
Vgs(th) (Maximum) @ Id: 5V @ 250μA
Gate Charge (Qg) (Maximum) @ Vgs: 110nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds: 3490pF @ 25V
Vgs (Maximum): ±20V
Power Dissipation (Maximum): 400W (Tc)
Rds On (Maximum) @ Id, Vgs: 66 mOhm @ 500mA, 10V
Alternative Parts (Cross-Reference): APT30M61SLL; APT30M61SFLL; APT30M70SVRG;
Introduction Date: November 04, 2003
ECCN: EAR99
Country of Origin: Republic of Korea
Estimated EOL Date: 2024
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Trans MOSFET N-CH 300V 52A 3-Pin(2+Tab) TO-268
MOSFET N-CH 300V 52A TO268
| DigiKey | Win Source Electronics | Utmel Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Transistors | Power MOSFET | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | IXTT52N30P-ND | 1191300-IXTT52N30P | 401-IXTT52N30P | IXTT52N30P | IXTT52N30P |
| Product Name | Single FETs, MOSFETs | TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXTT52N30P | Trans MOSFET N-CH 300V 52A 3-Pin(2+Tab) TO-268 | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | ||||
| Package Type | TO-268-3, D3PAK (2 Leads + Tab), TO-268AA | SOT3 | TO-268-3, D3Pak (2 Leads + Tab), TO-268AA | ||
| QG | 110 nC | ||||
| PD | 400000 milliwatts | 400000 milliwatts | |||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |