N-Channel 600V 30A (Tc) 540W (Tc) Surface Mount TO-268AA
Manufacturer: IXYS
Win Source Part Number: 1191299-IXTT30N60L2
Packaging: Tube
Mounting Style: SMD
Technology: MOSFET
Transistor Polarity: N-Channel
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-268
Drive Voltage (Max Rds On, Min Rds On): 10V
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Homepage: www.ixys.com
Manufacturer Package: TO-268-3, D3Pak (2 Leads + Tab), TO-268AA
Power Dissipation (Maximum): 540W
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 30
MSL Level: 1 (Unlimited)
Vds - Drain-Source Breakdown Voltage: 600V
Id - Continuous Drain Current: 30A
Rds On (Maximum) at Id, Vgs: 240mOhm at 15A, 10V
Gate Source Voltage(th) (Maximum) at Id: 4.5V at 250μA
Gate Charge (Qg) (Maximum) at Vgs: 335nC at 10V
Gate Source Voltage (Maximum): ±20V
Input Capacitance (Ciss) (Maximum) at Vds: 10700pF at 25V
MOSFET N-CH 600V 30A TO268
MOSFET N-CH 600V 30A TO268
| DigiKey | Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Transistors | Power MOSFET | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 238-IXTT30N60L2-ND | 1191299-IXTT30N60L2 | IXTT30N60L2 | IXTT30N60L2 | IXTT30N60L2 |
| Product Name | Single FETs, MOSFETs | FETs - Single - IXTT30N60L2 | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET |
| Polarity | N-Channel | N-Channel; N-Channel | N-Channel; N-Channel | ||
| Package Type | TO-268-3, D3PAK (2 Leads + Tab), TO-268AA | SOT3 | TO-268-3, D³Pak (2 Leads + Tab), TO-268AA | TO-268-3, D3Pak (2 Leads + Tab), TO-268AA | |
| V(BR)DSS | 600 volts | 600 volts | |||
| QG | 335 nC | ||||
| PD | 540000 milliwatts | 540000 milliwatts |