P-Channel 100V 140A (Tc) 568W (Tc) Surface Mount TO-268AA
MOSFET P-Channel: Standard MOSFET
MOSFET P-CH 100V 140A TO268
MOSFET P-CH 100V 140A TO268
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 238-IXTT140P10T-ND | IXTT140P10T | IXTT140P10T | IXTT140P10T |
| Product Name | Single FETs, MOSFETs | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Single FETs, MOSFETs |
| Polarity | P-Channel | P-Channel; P-Channel | ||
| Package Type | TO-268-3, D3PAK (2 Leads + Tab), TO-268AA | TO-268-3, D3Pak (2 Leads + Tab), TO-268AA | TO-268-3, D³Pak (2 Leads + Tab), TO-268AA | |
| Packing Method | Tube; Tube | |||
| Transistor Technology / Material | MOSFET (Metal Oxide) |