N-Channel 100V 140A (Tc) 600W (Tc) Surface Mount TO-268AA
Manufacturer: IXYS
Win Source Part Number: 1191296-IXTT140N10P
Series: PolarHT
Packaging: Tube
Operating Temperature Range: -55°C ~ 175°C (TJ)
Package: TO-268-3, D3Pak (2 Leads + Tab), TO-268AA
Mounting: SMD
Technology: MOSFET
Current - Continuous Drain (Id) @ 25°C: 140A (Tc)
Family Name: IXTT140N10P
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V, 15V
Manufacturer Homepage: www.ixys.com
RoHS State: Request Verification
Manufacturer Package: TO-268
Channel Type Type: N
Drain Source Voltage: 100V
Vgs(th) (Maximum) @ Id: 5V @ 250μA
Gate Charge (Qg) (Maximum) @ Vgs: 155nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds: 4700pF @ 25V
Vgs (Maximum): ±20V
Power Dissipation (Maximum): 600W (Tc)
Rds On (Maximum) @ Id, Vgs: 11 mOhm @ 70A, 10V
Alternative Parts (Cross-Reference): IXTT140N10P-TRL;
Introduction Date: May 07, 2004
ECCN: EAR99
Country of Origin: Republic of Korea
Estimated EOL Date: 2024
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Trans MOSFET N-CH 100V 140A 3-Pin(2+Tab) TO-268
MOSFET N-CH 100V 140A TO268
| DigiKey | Win Source Electronics | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transistors | Power MOSFET | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 238-IXTT140N10P-ND | 1191296-IXTT140N10P | 401-IXTT140N10P | IXTT140N10P |
| Product Name | Single FETs, MOSFETs | TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXTT140N10P | Trans MOSFET N-CH 100V 140A 3-Pin(2+Tab) TO-268 | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | |||
| Package Type | TO-268-3, D3PAK (2 Leads + Tab), TO-268AA | SOT3 | Surface Mount | |
| QG | 155 nC | |||
| PD | 600000 milliwatts | 600000 milliwatts | ||
| TJ | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) |