IXYS Corporation 200V 72A MOSFET Transistor IXTQ72N20T

Description
MOSFET N-CH 200V 72A TO3P Product overview: IXTQ72N20T from IXYS / Littelfuse is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 72A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200V, 72A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IXTQ72N20T can be used for catalog matching and distributor lookup.
Request a Quote
Description
MOSFET N-CH 200V 72A TO3P Product overview: IXTQ72N20T from IXYS / Littelfuse is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 72A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200V, 72A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IXTQ72N20T can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
200V 72A MOSFET Transistor
278-IXTQ72N20T
200V 72A MOSFET Transistor 278-IXTQ72N20T
MOSFET N-CH 200V 72A TO3P Product overview: IXTQ72N20T from IXYS / Littelfuse is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 72A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200V, 72A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IXTQ72N20T can be used for catalog matching and distributor lookup.

MOSFET N-CH 200V 72A TO3P Product overview: IXTQ72N20T from IXYS / Littelfuse is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 72A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200V, 72A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IXTQ72N20T can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXTQ72N20T - 777664-IXTQ72N20T - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXTQ72N20T
777664-IXTQ72N20T
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXTQ72N20T 777664-IXTQ72N20T
Manufacturer: IXYS Win Source Part Number: 777664-IXTQ72N20T Packaging: Tube Mounting Style: Through Hole Package: TO-3P-3, SC-65-3 Technology: MOSFET Current - Continuous Drain (Id) @ 25°C: 72A (Tc) Categories: Discrete Semiconductor Products Manufacturer Package: TO-3P Channel Type Type: N Drain Source Voltage: 200V Introduction Date: January 01, 2000 Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited

Manufacturer: IXYS
Win Source Part Number: 777664-IXTQ72N20T
Packaging: Tube
Mounting Style: Through Hole
Package: TO-3P-3, SC-65-3
Technology: MOSFET
Current - Continuous Drain (Id) @ 25°C: 72A (Tc)
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-3P
Channel Type Type: N
Drain Source Voltage: 200V
Introduction Date: January 01, 2000
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited

Buy Now
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IXTQ72N20T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IXTQ72N20T
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IXTQ72N20T
MOSFET N-CH 200V 72A TO3P

MOSFET N-CH 200V 72A TO3P

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 72 Amps 200V 33 Rds

MOSFET 72 Amps 200V 33 Rds

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Power MOSFET RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-IXTQ72N20T 777664-IXTQ72N20T IXTQ72N20T IXTQ72N20T
Product Name 200V 72A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXTQ72N20T Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel
Unlock Full Specs
to access all available technical data