Manufacturer: IXYS
Win Source Part Number: 876144-IXTQ54N30T
Features: 300 V
Package: Tube
Family Name: IXTQ54
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Limited
Quantity per package: 30
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
MOSFET N-CH 300V 54A TO3P
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 876144-IXTQ54N30T | IXTQ54N30T |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXTQ54N30T | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Package Type | SOT3 | TO-3P-3, SC-65-3 |