Manufacturer: IXYS
Win Source Part Number: 1191293-IXTQ50N20P
Series: PolarHT
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 175°C (TJ)
Package: TO-3P-3, SC-65-3
Technology: MOSFET
Current - Continuous Drain (Id) @ 25°C: 50A (Tc)
Family Name: IXTQ50N20P
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Manufacturer Homepage: www.ixys.com
Manufacturer Package: TO-3P
Channel Type Type: N
Drain Source Voltage: 200V
Vgs(th) (Maximum) @ Id: 5V @ 250μA
Gate Charge (Qg) (Maximum) @ Vgs: 70nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds: 2720pF @ 25V
Vgs (Maximum): ±20V
Power Dissipation (Maximum): 360W (Tc)
Rds On (Maximum) @ Id, Vgs: 60 mOhm @ 50A, 10V
Alternative Parts (Cross-Reference): FQAF48N20; FQA48N20; FQA48N20_NL;
Introduction Date: May 17, 2004
ECCN: EAR99
Country of Origin: Republic of Korea
Estimated EOL Date: 2024
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Sufficient
N-Channel 200V 50A (Tc) 360W (Tc) Through Hole TO-3P
MOSFET N-CH 200V 50A TO3P
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Power MOSFET | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 1191293-IXTQ50N20P | 238-IXTQ50N20P-ND | IXTQ50N20P | IXTQ50N20P |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXTQ50N20P | Single FETs, MOSFETs | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Operating Mode | Enhancement | |||
| QG | 70 nC | |||
| PD | 360000 milliwatts | |||
| TJ | -55 to 175 C (-67 to 347 F) |