N-Channel 500V 24A (Tc) 480W (Tc) Through Hole TO-3P
Manufacturer: IXYS
Win Source Part Number: 1191291-IXTQ460P2
Series: PolarP2
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: TO-3P-3, SC-65-3
Technology: MOSFET
Current - Continuous Drain (Id) @ 25°C: 24A (Tc)
Family Name: IXTQ460P2
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Manufacturer Homepage: www.ixys.com
Manufacturer Package: TO-3P
Channel Type Type: N
Drain Source Voltage: 500V
Vgs(th) (Maximum) @ Id: 4.5V @ 250μA
Gate Charge (Qg) (Maximum) @ Vgs: 48nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds: 2890pF @ 25V
Vgs (Maximum): ±30V
Power Dissipation (Maximum): 480W (Tc)
Rds On (Maximum) @ Id, Vgs: 270 mOhm @ 12A, 10V
Alternative Parts (Cross-Reference): 2SK2917; 2SK2917(PP); 2SK2917(SSCM);
Introduction Date: June 08, 2010
ECCN: EAR99
Country of Origin: Republic of Korea
Estimated EOL Date: 2024
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
MOSFET N-CH 500V 24A TO3P
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Transistors | Power MOSFET | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 238-IXTQ460P2-ND | 1191291-IXTQ460P2 | IXTQ460P2 | IXTQ460P2 |
| Product Name | Single FETs, MOSFETs | TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXTQ460P2 | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET |
| Polarity | N-Channel | |||
| Package Type | TO-3; TO-3P-3, SC-65-3 | TO-3; SOT3 | 10V | |
| QG | 48 nC |