Zilog TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXTQ36N30P IXTQ36N30P

Description
Manufacturer: IXYS Win Source Part Number: 1049930-IXTQ36N30P Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 300W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-3P Dimension: TO-3P-3, SC-65-3 Drain-Source Breakdown Voltage: 300V Continuous Drain Current at 25°C: 36A (Tc) Gate-Source Threshold Voltage: 5.5V @ 250μA Max Gate Charge: 70nC @ 10V Max Input Capacitance: 2250pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 110 mOhm @ 18A, 10V Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: IXYS Win Source Part Number: 1049930-IXTQ36N30P Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 300W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-3P Dimension: TO-3P-3, SC-65-3 Drain-Source Breakdown Voltage: 300V Continuous Drain Current at 25°C: 36A (Tc) Gate-Source Threshold Voltage: 5.5V @ 250μA Max Gate Charge: 70nC @ 10V Max Input Capacitance: 2250pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 110 mOhm @ 18A, 10V Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXTQ36N30P - 1049930-IXTQ36N30P - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXTQ36N30P
1049930-IXTQ36N30P
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXTQ36N30P 1049930-IXTQ36N30P
Manufacturer: IXYS Win Source Part Number: 1049930-IXTQ36N30P Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 300W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-3P Dimension: TO-3P-3, SC-65-3 Drain-Source Breakdown Voltage: 300V Continuous Drain Current at 25°C: 36A (Tc) Gate-Source Threshold Voltage: 5.5V @ 250μA Max Gate Charge: 70nC @ 10V Max Input Capacitance: 2250pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 110 mOhm @ 18A, 10V Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Sufficient

Manufacturer: IXYS
Win Source Part Number: 1049930-IXTQ36N30P
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 300W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-3P
Dimension: TO-3P-3, SC-65-3
Drain-Source Breakdown Voltage: 300V
Continuous Drain Current at 25°C: 36A (Tc)
Gate-Source Threshold Voltage: 5.5V @ 250μA
Max Gate Charge: 70nC @ 10V
Max Input Capacitance: 2250pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 110 mOhm @ 18A, 10V
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Single FETs, MOSFETs - 238-IXTQ36N30P-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
238-IXTQ36N30P-ND
Single FETs, MOSFETs 238-IXTQ36N30P-ND
N-Channel 300V 36A (Tc) 300W (Tc) Through Hole TO-3P

N-Channel 300V 36A (Tc) 300W (Tc) Through Hole TO-3P

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IXTQ36N30P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IXTQ36N30P
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IXTQ36N30P
MOSFET N-CH 300V 36A TO3P

MOSFET N-CH 300V 36A TO3P

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors
Product Number 1049930-IXTQ36N30P 238-IXTQ36N30P-ND IXTQ36N30P
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXTQ36N30P Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel; N-Channel N-Channel
V(BR)DSS 300 volts
PD 300000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SA1317T - 855026-2SA1317T - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
FET, MOSFET Arrays - 94-3449-ND - DigiKey
Infineon Technologies AG
Specs
Package Type "8-SOIC (0.154"", 3.90mm Width)"
View Details
2 suppliers
DC - 2 GHz, 285 Watt, 36 V GaN RF Power Transistor - T1G2028536-FL - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-780
Power Gain 19 dB
View Details
2 suppliers