Zilog TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXTQ160N10T IXTQ160N10T

Description
Manufacturer: IXYS Win Source Part Number: 1049917-IXTQ160N10T Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 430W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-3P Dimension: TO-3P-3, SC-65-3 Drain-Source Breakdown Voltage: 100V Continuous Drain Current at 25°C: 160A (Tc) Gate-Source Threshold Voltage: 4.5V @ 250μA Max Gate Charge: 132nC @ 10V Max Input Capacitance: 6600pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 7 mOhm @ 25A, 10V Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: IXYS Win Source Part Number: 1049917-IXTQ160N10T Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 430W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-3P Dimension: TO-3P-3, SC-65-3 Drain-Source Breakdown Voltage: 100V Continuous Drain Current at 25°C: 160A (Tc) Gate-Source Threshold Voltage: 4.5V @ 250μA Max Gate Charge: 132nC @ 10V Max Input Capacitance: 6600pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 7 mOhm @ 25A, 10V Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXTQ160N10T - 1049917-IXTQ160N10T - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXTQ160N10T
1049917-IXTQ160N10T
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXTQ160N10T 1049917-IXTQ160N10T
Manufacturer: IXYS Win Source Part Number: 1049917-IXTQ160N10T Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 430W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-3P Dimension: TO-3P-3, SC-65-3 Drain-Source Breakdown Voltage: 100V Continuous Drain Current at 25°C: 160A (Tc) Gate-Source Threshold Voltage: 4.5V @ 250μA Max Gate Charge: 132nC @ 10V Max Input Capacitance: 6600pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 7 mOhm @ 25A, 10V Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Sufficient

Manufacturer: IXYS
Win Source Part Number: 1049917-IXTQ160N10T
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 430W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-3P
Dimension: TO-3P-3, SC-65-3
Drain-Source Breakdown Voltage: 100V
Continuous Drain Current at 25°C: 160A (Tc)
Gate-Source Threshold Voltage: 4.5V @ 250μA
Max Gate Charge: 132nC @ 10V
Max Input Capacitance: 6600pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 7 mOhm @ 25A, 10V
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Single FETs, MOSFETs - IXTQ160N10T-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IXTQ160N10T-ND
Single FETs, MOSFETs IXTQ160N10T-ND
N-Channel 100V 160A (Tc) 430W (Tc) Through Hole TO-3P

N-Channel 100V 160A (Tc) 430W (Tc) Through Hole TO-3P

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET 160 Amps 100V 6.9 Rds

MOSFET 160 Amps 100V 6.9 Rds

Buy Now
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IXTQ160N10T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IXTQ160N10T
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IXTQ160N10T
MOSFET N-CH 100V 160A TO3P

MOSFET N-CH 100V 160A TO3P

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 1049917-IXTQ160N10T IXTQ160N10T-ND IXTQ160N10T IXTQ160N10T
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXTQ160N10T Single FETs, MOSFETs MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel; N-Channel N-Channel
V(BR)DSS 100 volts
PD 430000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

RF Power Transistor - 1099951 - Richardson RFPD
Specs
Transistor Technology / Material GaN
Power Gain 19.8 dB
Operating Frequency 0.0 to 18000 MHz
View Details
GaAs Fet Switches - KS202 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 64-6006PBF - 1046993-64-6006PBF - Win Source Electronics
Specs
Polarity N-Channel; N-Channel
V(BR)DSS 300 volts
PD 430000 milliwatts
View Details
4 suppliers