Zilog 500V 8A MOSFET Transistor IXTP8N50P

Description
MOSFET N-CH 500V 8A TO220AB Product overview: IXTP8N50P from IXYS / Littelfuse is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 8A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IXTP8N50P can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 500V 8A TO220AB Product overview: IXTP8N50P from IXYS / Littelfuse is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 8A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IXTP8N50P can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
500V 8A MOSFET Transistor
278-IXTP8N50P
500V 8A MOSFET Transistor 278-IXTP8N50P
MOSFET N-CH 500V 8A TO220AB Product overview: IXTP8N50P from IXYS / Littelfuse is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 8A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IXTP8N50P can be used for catalog matching and distributor lookup.

MOSFET N-CH 500V 8A TO220AB Product overview: IXTP8N50P from IXYS / Littelfuse is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 8A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IXTP8N50P can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - IXTP8N50P-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IXTP8N50P-ND
Single FETs, MOSFETs IXTP8N50P-ND
N-Channel 500V 8A (Tc) 150W (Tc) Through Hole TO-220-3

N-Channel 500V 8A (Tc) 150W (Tc) Through Hole TO-220-3

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXTP8N50P - 777662-IXTP8N50P - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXTP8N50P
777662-IXTP8N50P
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXTP8N50P 777662-IXTP8N50P
Manufacturer: IXYS Win Source Part Number: 777662-IXTP8N50P Series: PolarHV Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 150°C (TJ) Package: TO-220-3 Technology: MOSFET Current - Continuous Drain (Id) @ 25°C: 8A (Tc) Family Name: IXTP 8N50P Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Manufacturer Package: TO-220AB Channel Type Type: N Drain Source Voltage: 500V Vgs(th) (Maximum) @ Id: 5.5V @ 100μA Gate Charge (Qg) (Maximum) @ Vgs: 20nC @ 10V Input Capacitance (Ciss) (Maximum) @ Vds: 1050pF @ 25V Vgs (Maximum): ±30V Power Dissipation (Maximum): 150W (Tc) Rds On (Maximum) @ Id, Vgs: 800 mOhm @ 4A, 10V Alternative Parts (Cross-Reference): STP8NC50; PHP8N50E; IRF840; SiHP8N50D-E3; Introduction Date: May 13, 2006 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited

Manufacturer: IXYS
Win Source Part Number: 777662-IXTP8N50P
Series: PolarHV
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: TO-220-3
Technology: MOSFET
Current - Continuous Drain (Id) @ 25°C: 8A (Tc)
Family Name: IXTP 8N50P
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Manufacturer Package: TO-220AB
Channel Type Type: N
Drain Source Voltage: 500V
Vgs(th) (Maximum) @ Id: 5.5V @ 100μA
Gate Charge (Qg) (Maximum) @ Vgs: 20nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds: 1050pF @ 25V
Vgs (Maximum): ±30V
Power Dissipation (Maximum): 150W (Tc)
Rds On (Maximum) @ Id, Vgs: 800 mOhm @ 4A, 10V
Alternative Parts (Cross-Reference): STP8NC50; PHP8N50E; IRF840; SiHP8N50D-E3;
Introduction Date: May 13, 2006
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IXTP8N50P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IXTP8N50P
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IXTP8N50P
MOSFET N-CH 500V 8A TO220AB

MOSFET N-CH 500V 8A TO220AB

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-IXTP8N50P IXTP8N50P-ND 777662-IXTP8N50P IXTP8N50P
Product Name 500V 8A MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXTP8N50P Discrete Semiconductor Products - Transistors - FETs, MOSFETs
PD 150000 milliwatts 150000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KCB822 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 6000 MHz
View Details
Single FETs, MOSFETs - 448-AUIRF2804STRLTR-ND - DigiKey
Specs
Polarity N-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Transistor Grade / Operating Range Automotive
View Details
8 suppliers