Zilog Single FETs, MOSFETs IXTP60N10T

Description
N-Channel 100V 60A (Tc) 176W (Tc) Through Hole TO-220-3
Request a Quote Datasheet
Description
N-Channel 100V 60A (Tc) 176W (Tc) Through Hole TO-220-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - IXTP60N10T-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IXTP60N10T-ND
Single FETs, MOSFETs IXTP60N10T-ND
N-Channel 100V 60A (Tc) 176W (Tc) Through Hole TO-220-3

N-Channel 100V 60A (Tc) 176W (Tc) Through Hole TO-220-3

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXTP60N10T - 205713-IXTP60N10T - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXTP60N10T
205713-IXTP60N10T
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXTP60N10T 205713-IXTP60N10T
Manufacturer: IXYS Win Source Part Number: 205713-IXTP60N10T Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 176W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-220AB Dimension: TO-220-3 Drain-Source Breakdown Voltage: 100V Continuous Drain Current at 25°C: 60A (Tc) Gate-Source Threshold Voltage: 4.5V @ 50μA Max Gate Charge: 49nC @ 10V Max Input Capacitance: 2650pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 18 mOhm @ 25A, 10V Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Quantity per package: 50

Manufacturer: IXYS
Win Source Part Number: 205713-IXTP60N10T
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 176W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-220AB
Dimension: TO-220-3
Drain-Source Breakdown Voltage: 100V
Continuous Drain Current at 25°C: 60A (Tc)
Gate-Source Threshold Voltage: 4.5V @ 50μA
Max Gate Charge: 49nC @ 10V
Max Input Capacitance: 2650pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 18 mOhm @ 25A, 10V
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Quantity per package: 50

Buy Now Datasheet
MOSFET N-CH 100V 60A TO-220 - 401-IXTP60N10T - Utmel Electronic Limited
Hong Kong, China
MOSFET N-CH 100V 60A TO-220
401-IXTP60N10T
MOSFET N-CH 100V 60A TO-220 401-IXTP60N10T
MOSFET N-CH 100V 60A TO-220

MOSFET N-CH 100V 60A TO-220

Supplier's Site
Sheung Wan, Hong Kong
MOSFET MOSFET Id60 BVdass100

MOSFET MOSFET Id60 BVdass100

Buy Now
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IXTP60N10T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IXTP60N10T
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IXTP60N10T
MOSFET N-CH 100V 60A TO220AB

MOSFET N-CH 100V 60A TO220AB

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Utmel Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number IXTP60N10T-ND 205713-IXTP60N10T 401-IXTP60N10T IXTP60N10T IXTP60N10T
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXTP60N10T MOSFET N-CH 100V 60A TO-220 MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel
Package Type TO-220; TO-220-3 TO-220; SOT3; TO-220AB TO-220; TO-220-3
V(BR)DSS 100 volts 100 volts
PD 176000 milliwatts 176000 milliwatts
TJ -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data

Similar Products

DC - 25 GHz, 7 Watt, 28 V GaN RF Transistor - TGF2933 - Qorvo
Specs
Transistor Technology / Material GaN
Package Type die
Power Gain 15 dB
View Details
2 suppliers
TRANSISTORS - Transistors (BJT) - Single - 2SC2688-AZ - 906351-2SC2688-AZ - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details