Zilog Single FETs, MOSFETs IXTP450P2

Description
N-Channel 500V 16A (Tc) 300W (Tc) Through Hole TO-220-3
Request a Quote Datasheet
Description
N-Channel 500V 16A (Tc) 300W (Tc) Through Hole TO-220-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - IXTP450P2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IXTP450P2-ND
Single FETs, MOSFETs IXTP450P2-ND
N-Channel 500V 16A (Tc) 300W (Tc) Through Hole TO-220-3

N-Channel 500V 16A (Tc) 300W (Tc) Through Hole TO-220-3

Buy Now Datasheet
FETs - Single - IXTP450P2 - 1191285-IXTP450P2 - Win Source Electronics
Laguna Hills, CA, United States
FETs - Single - IXTP450P2
1191285-IXTP450P2
FETs - Single - IXTP450P2 1191285-IXTP450P2
Manufacturer: IXYS Win Source Part Number: 1191285-IXTP450P2 Packaging: Tube Mounting Style: Through Hole Technology: MOSFET Transistor Polarity: N-Channel Categories: Discrete Semiconductor Products Supplier Device Package: TO-220AB Drive Voltage (Max Rds On, Min Rds On): 10V Temperature Range - Operating: -55°C ~ 150°C Manufacturer Homepage: www.ixys.com Manufacturer Package: TO-220-3 Power Dissipation (Maximum): 300W Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Vds - Drain-Source Breakdown Voltage: 500V Id - Continuous Drain Current: 16A Rds On (Maximum) at Id, Vgs: 330mOhm at 8A, 10V Gate Source Voltage(th) (Maximum) at Id: 4.5V at 250μA Gate Charge (Qg) (Maximum) at Vgs: 43nC at 10V Gate Source Voltage (Maximum): ±30V Input Capacitance (Ciss) (Maximum) at Vds: 2530pF at 25V

Manufacturer: IXYS
Win Source Part Number: 1191285-IXTP450P2
Packaging: Tube
Mounting Style: Through Hole
Technology: MOSFET
Transistor Polarity: N-Channel
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-220AB
Drive Voltage (Max Rds On, Min Rds On): 10V
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Homepage: www.ixys.com
Manufacturer Package: TO-220-3
Power Dissipation (Maximum): 300W
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Vds - Drain-Source Breakdown Voltage: 500V
Id - Continuous Drain Current: 16A
Rds On (Maximum) at Id, Vgs: 330mOhm at 8A, 10V
Gate Source Voltage(th) (Maximum) at Id: 4.5V at 250μA
Gate Charge (Qg) (Maximum) at Vgs: 43nC at 10V
Gate Source Voltage (Maximum): ±30V
Input Capacitance (Ciss) (Maximum) at Vds: 2530pF at 25V

Buy Now
Sheung Wan, Hong Kong
MOSFET PolarP2 Power MOSFET

MOSFET PolarP2 Power MOSFET

Buy Now Datasheet
Single FETs, MOSFETs - IXTP450P2 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
IXTP450P2
Single FETs, MOSFETs IXTP450P2
MOSFET N-CH 500V 16A TO220AB

MOSFET N-CH 500V 16A TO220AB

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IXTP450P2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IXTP450P2
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IXTP450P2
MOSFET N-CH 500V 16A TO220AB

MOSFET N-CH 500V 16A TO220AB

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Power MOSFET Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number IXTP450P2-ND 1191285-IXTP450P2 IXTP450P2 IXTP450P2 IXTP450P2
Product Name Single FETs, MOSFETs FETs - Single - IXTP450P2 MOSFET Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel N-Channel; N-Channel
Package Type TO-220; TO-220-3 TO-220; SOT3 TO-220; TO-220-3 TO-220; TO-220-3
Operating Mode Enhancement
V(BR)DSS 500 volts 500 volts
QG 43 nC
Unlock Full Specs
to access all available technical data

Similar Products

Single FETs, MOSFETs - AUIRF3710Z-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-220; TO-220-3
Transistor Grade / Operating Range Automotive
View Details
4 suppliers
Power MOSFETs - SuperFAP-E3 Model: FMH11N90E - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
V(BR)DSS 900 volts
rDS(on) 1 ohms
IDSS 11000 milliamps
View Details
CSD17311Q5 30V N-Channel NexFET? Power MOSFET - CSD17311Q5 - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 30 volts
rDS(on) 0.0023 ohms
View Details
9 suppliers