Zilog TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXTP3N100D2 IXTP3N100D2

Description
Manufacturer: IXYS Win Source Part Number: 777661-IXTP3N100D2 Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 150°C (TJ) Package: TO-220-3 Technology: MOSFET FET Feature: Depletion Mode Current - Continuous Drain (Id) @ 25°C: 3A (Tc) Family Name: IXTP3N100D2 Categories: Discrete Semiconductor Products Manufacturer Package: TO-220AB Channel Type Type: N Drain Source Voltage: 1000V Gate Charge (Qg) (Maximum) @ Vgs: 37.5nC @ 5V Input Capacitance (Ciss) (Maximum) @ Vds: 1020pF @ 25V Vgs (Maximum): ±20V Power Dissipation (Maximum): 125W (Tc) Rds On (Maximum) @ Id, Vgs: 5.5 Ohm @ 1.5A, 0V Introduction Date: April 14, 2017 ECCN: EAR99 Estimated EOL Date: 2033 Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: IXYS Win Source Part Number: 777661-IXTP3N100D2 Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 150°C (TJ) Package: TO-220-3 Technology: MOSFET FET Feature: Depletion Mode Current - Continuous Drain (Id) @ 25°C: 3A (Tc) Family Name: IXTP3N100D2 Categories: Discrete Semiconductor Products Manufacturer Package: TO-220AB Channel Type Type: N Drain Source Voltage: 1000V Gate Charge (Qg) (Maximum) @ Vgs: 37.5nC @ 5V Input Capacitance (Ciss) (Maximum) @ Vds: 1020pF @ 25V Vgs (Maximum): ±20V Power Dissipation (Maximum): 125W (Tc) Rds On (Maximum) @ Id, Vgs: 5.5 Ohm @ 1.5A, 0V Introduction Date: April 14, 2017 ECCN: EAR99 Estimated EOL Date: 2033 Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXTP3N100D2 - 777661-IXTP3N100D2 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXTP3N100D2
777661-IXTP3N100D2
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXTP3N100D2 777661-IXTP3N100D2
Manufacturer: IXYS Win Source Part Number: 777661-IXTP3N100D2 Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 150°C (TJ) Package: TO-220-3 Technology: MOSFET FET Feature: Depletion Mode Current - Continuous Drain (Id) @ 25°C: 3A (Tc) Family Name: IXTP3N100D2 Categories: Discrete Semiconductor Products Manufacturer Package: TO-220AB Channel Type Type: N Drain Source Voltage: 1000V Gate Charge (Qg) (Maximum) @ Vgs: 37.5nC @ 5V Input Capacitance (Ciss) (Maximum) @ Vds: 1020pF @ 25V Vgs (Maximum): ±20V Power Dissipation (Maximum): 125W (Tc) Rds On (Maximum) @ Id, Vgs: 5.5 Ohm @ 1.5A, 0V Introduction Date: April 14, 2017 ECCN: EAR99 Estimated EOL Date: 2033 Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited

Manufacturer: IXYS
Win Source Part Number: 777661-IXTP3N100D2
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: TO-220-3
Technology: MOSFET
FET Feature: Depletion Mode
Current - Continuous Drain (Id) @ 25°C: 3A (Tc)
Family Name: IXTP3N100D2
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-220AB
Channel Type Type: N
Drain Source Voltage: 1000V
Gate Charge (Qg) (Maximum) @ Vgs: 37.5nC @ 5V
Input Capacitance (Ciss) (Maximum) @ Vds: 1020pF @ 25V
Vgs (Maximum): ±20V
Power Dissipation (Maximum): 125W (Tc)
Rds On (Maximum) @ Id, Vgs: 5.5 Ohm @ 1.5A, 0V
Introduction Date: April 14, 2017
ECCN: EAR99
Estimated EOL Date: 2033
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Single FETs, MOSFETs - 238-IXTP3N100D2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
238-IXTP3N100D2-ND
Single FETs, MOSFETs 238-IXTP3N100D2-ND
N-Channel 1000V 3A (Tc) 125W (Tc) Through Hole TO-220-3

N-Channel 1000V 3A (Tc) 125W (Tc) Through Hole TO-220-3

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IXTP3N100D2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IXTP3N100D2
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IXTP3N100D2
MOSFET N-CH 1000V 3A TO220AB

MOSFET N-CH 1000V 3A TO220AB

Supplier's Site
Sheung Wan, Hong Kong
MOSFET N-CH MOSFETS (D2) 1000V 3A

MOSFET N-CH MOSFETS (D2) 1000V 3A

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 777661-IXTP3N100D2 238-IXTP3N100D2-ND IXTP3N100D2 IXTP3N100D2
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXTP3N100D2 Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
MOSFET Operating Mode Depletion
PD 125000 milliwatts
TJ -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KCB828 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
DC - 14 GHz, 50 Watt Discrete Power GaN on SiC HEMT - TGF2023-2-10 - Qorvo
Specs
Transistor Technology / Material GaN on SiC
Transistor Grade / Operating Range Military
Package Type Die
View Details
4 suppliers