N-Channel 100V 160A (Tc) 430W (Tc) Through Hole TO-220-3
Manufacturer: IXYS
Win Source Part Number: 1191279-IXTP160N10T
Series: TrenchMV
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 175°C (TJ)
Package: TO-220-3
Technology: MOSFET
Current - Continuous Drain (Id) @ 25°C: 160A (Tc)
Family Name: IXTP160N10T
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Manufacturer Homepage: www.ixys.com
Manufacturer Package: TO-220AB
Channel Type Type: N
Drain Source Voltage: 100V
Vgs(th) (Maximum) @ Id: 4.5V @ 250μA
Gate Charge (Qg) (Maximum) @ Vgs: 132nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds: 6600pF @ 25V
Vgs (Maximum): ±30V
Power Dissipation (Maximum): 430W (Tc)
Rds On (Maximum) @ Id, Vgs: 7 mOhm @ 25A, 10V
Alternative Parts (Cross-Reference): IRFB4310; AP92LT10GP-HF; AOT2918L;
Introduction Date: December 20, 2006
ECCN: EAR99
Country of Origin: United States of America
Estimated EOL Date: 2024
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Quantity per package: 50
MOSFET N-CH 100V 160A TO220AB
MOSFET N-CH 100V 160A TO220AB
| DigiKey | Win Source Electronics | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Transistors | Power MOSFET | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | IXTP160N10T-ND | 1191279-IXTP160N10T | IXTP160N10T | IXTP160N10T | IXTP160N10T |
| Product Name | Single FETs, MOSFETs | TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXTP160N10T | Single FETs, MOSFETs | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel; N-Channel | |||
| Package Type | TO-220; TO-220-3 | TO-220; SOT3 | TO-220; TO-220-3 | TO-220; TO-220-3 | |
| QG | 132 nC | ||||
| PD | 430000 milliwatts | 430000 milliwatts | |||
| TJ | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) |