P-Channel 500V 10A (Tc) 300W (Tc) Through Hole TO-220-3
Manufacturer: IXYS
Win Source Part Number: 1191274-IXTP10P50P
Series: PolarP
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: TO-220-3
Technology: MOSFET
Current - Continuous Drain (Id) @ 25°C: 10A (Tc)
Family Name: IXTP10P50P
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Manufacturer Homepage: www.ixys.com
Manufacturer Package: TO-220AB
Channel Type Type: P
Drain Source Voltage: 500V
Vgs(th) (Maximum) @ Id: 4V @ 250μA
Gate Charge (Qg) (Maximum) @ Vgs: 50nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds: 2840pF @ 25V
Vgs (Maximum): ±20V
Power Dissipation (Maximum): 300W (Tc)
Rds On (Maximum) @ Id, Vgs: 1 Ohm @ 5A, 10V
Alternative Parts (Cross-Reference): MSAEX8P50A;
Introduction Date: February 27, 2015
ECCN: EAR99
Country of Origin: United States of America
Estimated EOL Date: 2028
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
MOSFET P-CH 500V 10A TO220AB
MOSFET P-CH 500V 10A TO220AB
MOSFET -10.0 Amps -500V 1.000 Rds
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Transistors | Power MOSFET | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 238-IXTP10P50P-ND | 1191274-IXTP10P50P | IXTP10P50P | IXTP10P50P | IXTP10P50P |
| Product Name | Single FETs, MOSFETs | TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXTP10P50P | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Single FETs, MOSFETs | MOSFET |
| Polarity | P-Channel | P-Channel; P-Channel | |||
| Package Type | TO-220; TO-220-3 | TO-220; SOT3 | TO-220; TO-220-3 | TO-220; TO-220-3 | |
| Operating Mode | Enhancement | ||||
| QG | 50 nC | ||||
| PD | 300000 milliwatts | 300000 milliwatts |