Zilog Single FETs, MOSFETs IXTP01N100D

Description
N-Channel 1000V 100mA (Tc) 1.1W (Ta), 25W (Tc) Through Hole TO-220-3
Request a Quote Datasheet
Description
N-Channel 1000V 100mA (Tc) 1.1W (Ta), 25W (Tc) Through Hole TO-220-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 238-IXTP01N100D-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
238-IXTP01N100D-ND
Single FETs, MOSFETs 238-IXTP01N100D-ND
N-Channel 1000V 100mA (Tc) 1.1W (Ta), 25W (Tc) Through Hole TO-220-3

N-Channel 1000V 100mA (Tc) 1.1W (Ta), 25W (Tc) Through Hole TO-220-3

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXTP01N100D - 040916-IXTP01N100D - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXTP01N100D
040916-IXTP01N100D
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXTP01N100D 040916-IXTP01N100D
Manufacturer: IXYS Win Source Part Number: 040916-IXTP01N100D Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET FET Feature: Depletion Mode Polarity: N-Channel Power Dissipation (Max): 1.1W (Ta), 25W (Tc) Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-220AB Dimension: TO-220-3 Drain-Source Breakdown Voltage: 1000V (1kV) Continuous Drain Current at 25°C: 100mA (Tc) Max Input Capacitance: 120pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 110 Ohm @ 50mA, 0V Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited

Manufacturer: IXYS
Win Source Part Number: 040916-IXTP01N100D
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
FET Feature: Depletion Mode
Polarity: N-Channel
Power Dissipation (Max): 1.1W (Ta), 25W (Tc)
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-220AB
Dimension: TO-220-3
Drain-Source Breakdown Voltage: 1000V (1kV)
Continuous Drain Current at 25°C: 100mA (Tc)
Max Input Capacitance: 120pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 110 Ohm @ 50mA, 0V
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET 0.1 Amps 1000V 110 Rds

MOSFET 0.1 Amps 1000V 110 Rds

Buy Now Datasheet
Single FETs, MOSFETs - IXTP01N100D - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
IXTP01N100D
Single FETs, MOSFETs IXTP01N100D
MOSFET N-CH 1000V 400MA TO220AB

MOSFET N-CH 1000V 400MA TO220AB

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IXTP01N100D - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IXTP01N100D
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IXTP01N100D
MOSFET N-CH 1000V 400MA TO220AB

MOSFET N-CH 1000V 400MA TO220AB

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 238-IXTP01N100D-ND 040916-IXTP01N100D IXTP01N100D IXTP01N100D IXTP01N100D
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXTP01N100D MOSFET Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel N-Channel; N-Channel
Package Type TO-220; TO-220-3 TO-220; SOT3; TO-220AB TO-220; TO-220-3 5.8 nC @ 5 V
MOSFET Operating Mode Depletion
V(BR)DSS 1000 volts 1000 volts
PD 1100 to 25000 milliwatts 1100 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Transistors - FETs, MOSFETs - UF3C120150K3S - Acme Chip Technology Co., Limited
Specs
Package Type TO-247; TO-247-3
Packing Method Tube; Tube
View Details
GaAs Fet Switches - KS200 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
Single FETs, MOSFETs - 64-2096PBFTR-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-263; TO-263-7, D2PAK (6 Leads + Tab), TO-263CB
View Details
3 suppliers