Zilog 1000V 21A MOSFET Transistor IXTN21N100

Description
MOSFET N-CH 1000V 21A SOT227B Product overview: IXTN21N100 from IXYS / Littelfuse is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000V, 21A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 1000V, 21A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IXTN21N100 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 1000V 21A SOT227B Product overview: IXTN21N100 from IXYS / Littelfuse is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000V, 21A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 1000V, 21A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IXTN21N100 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1000V 21A MOSFET Transistor
278-IXTN21N100
1000V 21A MOSFET Transistor 278-IXTN21N100
MOSFET N-CH 1000V 21A SOT227B Product overview: IXTN21N100 from IXYS / Littelfuse is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000V, 21A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 1000V, 21A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IXTN21N100 can be used for catalog matching and distributor lookup.

MOSFET N-CH 1000V 21A SOT227B Product overview: IXTN21N100 from IXYS / Littelfuse is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000V, 21A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 1000V, 21A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IXTN21N100 can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1324577-IXTN21N100 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1324577-IXTN21N100
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1324577-IXTN21N100
Manufacturer: IXYS Win Source Part Number: 1324577-IXTN21N100 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Packaging: Tube Standard Package: 10 Mounting: Chassis Mount Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 1000 V Current - Continuous Drain (Id) @ 25°C: 21A (Tc) Rds On (Max) @ Id, Vgs: 550mOhm @ 500mA, 10V Vgs(th) (Max) @ Id: 4.5V @ 500µA Power Dissipation (Max): 520W (Tc) Supplier Device Package: SOT-227B Gate Charge (Qg) (Max) @ Vgs: 250 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 8400 pF @ 25 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 150°C (TJ) Case / Package: SOT-227-4, miniBLOC ECCN: EAR99 Fake Threat In the Open Market: 65 REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: IXTN21N100-NDR Base Product Number: IXTN21 Drive Voltage (Max Rds On, Min Rds On): 10V RoHS Status: ROHS3 Compliant

Manufacturer: IXYS
Win Source Part Number: 1324577-IXTN21N100
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Packaging: Tube
Standard Package: 10
Mounting: Chassis Mount
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 1000 V
Current - Continuous Drain (Id) @ 25°C: 21A (Tc)
Rds On (Max) @ Id, Vgs: 550mOhm @ 500mA, 10V
Vgs(th) (Max) @ Id: 4.5V @ 500µA
Power Dissipation (Max): 520W (Tc)
Supplier Device Package: SOT-227B
Gate Charge (Qg) (Max) @ Vgs: 250 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 8400 pF @ 25 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Case / Package: SOT-227-4, miniBLOC
ECCN: EAR99
Fake Threat In the Open Market: 65
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: IXTN21N100-NDR
Base Product Number: IXTN21
Drive Voltage (Max Rds On, Min Rds On): 10V
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET 21 Amps 100V 0.55 Ohm Rds

MOSFET 21 Amps 100V 0.55 Ohm Rds

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IXTN21N100 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IXTN21N100
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IXTN21N100
MOSFET N-CH 1000V 21A SOT227B

MOSFET N-CH 1000V 21A SOT227B

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-IXTN21N100 1324577-IXTN21N100 IXTN21N100 IXTN21N100
Product Name 1000V 21A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
PD 520000 milliwatts 520000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

DC - 12 GHz, 12 Watt Discrete Power GaN on SiC HEMT - TGF2953 - Qorvo
Specs
Transistor Technology / Material GaN on SiC
Package Type Die
Power Gain 18.2 dB
View Details
2 suppliers
GaAs Fet Switches - KS204 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 8000 MHz
View Details