Zilog Single FETs, MOSFETs IXTN200N10T

Description
N-Channel 100V 200A (Tc) 550W (Tc) Chassis Mount SOT-227B
Request a Quote Datasheet
Description
N-Channel 100V 200A (Tc) 550W (Tc) Chassis Mount SOT-227B
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - IXTN200N10T-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IXTN200N10T-ND
Single FETs, MOSFETs IXTN200N10T-ND
N-Channel 100V 200A (Tc) 550W (Tc) Chassis Mount SOT-227B

N-Channel 100V 200A (Tc) 550W (Tc) Chassis Mount SOT-227B

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET 100V 200A

MOSFET 100V 200A

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IXTN200N10T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IXTN200N10T
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IXTN200N10T
MOSFET N-CH 100V 200A SOT227B

MOSFET N-CH 100V 200A SOT227B

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number IXTN200N10T-ND IXTN200N10T IXTN200N10T
Product Name Single FETs, MOSFETs MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KS204 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 8000 MHz
View Details
TRANSISTORS - Transistors (BJT) - Single - 2PB709ASL/PA215 - 855010-2PB709ASL/PA215 - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
DC - 3.5 GHz, 45 Watt, 32 V GaN RF Power Transistor - T1G4004532-FL - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-360
Power Gain 19 dB
View Details