Littelfuse, Inc. Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single IXTN102N65X2

Description
Manufacturer: IXYS Win Source Part Number: 1324373-IXTN102N65X2 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Packaging: Tube Standard Package: 10 Mounting: Chassis Mount Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 650 V Current - Continuous Drain (Id) @ 25°C: 76A (Tc) Rds On (Max) @ Id, Vgs: 30mOhm @ 51A, 10V Vgs(th) (Max) @ Id: 5V @ 250µA Power Dissipation (Max): 595AW (Tc) Supplier Device Package: SOT-227 Gate Charge (Qg) (Max) @ Vgs: 152 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 10900 pF @ 25 V Vgs (Max): ±30V Temperature Range - Operating: -55°C ~ 150°C (TJ) Case / Package: SOT-227-4, miniBLOC ECCN: EAR99 Fake Threat In the Open Market: 77 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Base Product Number: IXTN102 Drive Voltage (Max Rds On, Min Rds On): 10V RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: IXYS Win Source Part Number: 1324373-IXTN102N65X2 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Packaging: Tube Standard Package: 10 Mounting: Chassis Mount Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 650 V Current - Continuous Drain (Id) @ 25°C: 76A (Tc) Rds On (Max) @ Id, Vgs: 30mOhm @ 51A, 10V Vgs(th) (Max) @ Id: 5V @ 250µA Power Dissipation (Max): 595AW (Tc) Supplier Device Package: SOT-227 Gate Charge (Qg) (Max) @ Vgs: 152 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 10900 pF @ 25 V Vgs (Max): ±30V Temperature Range - Operating: -55°C ~ 150°C (TJ) Case / Package: SOT-227-4, miniBLOC ECCN: EAR99 Fake Threat In the Open Market: 77 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Base Product Number: IXTN102 Drive Voltage (Max Rds On, Min Rds On): 10V RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1324373-IXTN102N65X2 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1324373-IXTN102N65X2
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1324373-IXTN102N65X2
Manufacturer: IXYS Win Source Part Number: 1324373-IXTN102N65X2 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Packaging: Tube Standard Package: 10 Mounting: Chassis Mount Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 650 V Current - Continuous Drain (Id) @ 25°C: 76A (Tc) Rds On (Max) @ Id, Vgs: 30mOhm @ 51A, 10V Vgs(th) (Max) @ Id: 5V @ 250µA Power Dissipation (Max): 595AW (Tc) Supplier Device Package: SOT-227 Gate Charge (Qg) (Max) @ Vgs: 152 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 10900 pF @ 25 V Vgs (Max): ±30V Temperature Range - Operating: -55°C ~ 150°C (TJ) Case / Package: SOT-227-4, miniBLOC ECCN: EAR99 Fake Threat In the Open Market: 77 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Base Product Number: IXTN102 Drive Voltage (Max Rds On, Min Rds On): 10V RoHS Status: ROHS3 Compliant

Manufacturer: IXYS
Win Source Part Number: 1324373-IXTN102N65X2
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Packaging: Tube
Standard Package: 10
Mounting: Chassis Mount
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 650 V
Current - Continuous Drain (Id) @ 25°C: 76A (Tc)
Rds On (Max) @ Id, Vgs: 30mOhm @ 51A, 10V
Vgs(th) (Max) @ Id: 5V @ 250µA
Power Dissipation (Max): 595AW (Tc)
Supplier Device Package: SOT-227
Gate Charge (Qg) (Max) @ Vgs: 152 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 10900 pF @ 25 V
Vgs (Max): ±30V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Case / Package: SOT-227-4, miniBLOC
ECCN: EAR99
Fake Threat In the Open Market: 77
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Base Product Number: IXTN102
Drive Voltage (Max Rds On, Min Rds On): 10V
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Single FETs, MOSFETs - IXTN102N65X2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IXTN102N65X2-ND
Single FETs, MOSFETs IXTN102N65X2-ND
N-Channel 650V 76A (Tc) 595AW (Tc) Chassis Mount SOT-227

N-Channel 650V 76A (Tc) 595AW (Tc) Chassis Mount SOT-227

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IXTN102N65X2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IXTN102N65X2
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IXTN102N65X2
MOSFET N-CH 650V 76A SOT227

MOSFET N-CH 650V 76A SOT227

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors
Product Number 1324373-IXTN102N65X2 IXTN102N65X2-ND IXTN102N65X2
Product Name Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

Single FETs, MOSFETs - 448-AIMW120R035M1HXKSA1-ND - DigiKey
Specs
Polarity N-Channel
Transistor Technology / Material Silicon Carbide
Package Type TO-247; TO-247-3
View Details
6 suppliers