Zilog TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXTL2N450 IXTL2N450

Description
Manufacturer: IXYS Win Source Part Number: 876135-IXTL2N450 Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 2A (Tc) 220W (Tc) Through Hole ISOPLUSi5-Pak™ Package: ISOPLUSi5-Pak™ Package: Tube Mounting: Through Hole Family Name: IXTL2 Categories: Discrete Semiconductor Products Case / Package: ISOPLUSi5-Pak™ ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Quantity per package: 25 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 47 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095
Request a Quote Datasheet
Description
Manufacturer: IXYS Win Source Part Number: 876135-IXTL2N450 Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 2A (Tc) 220W (Tc) Through Hole ISOPLUSi5-Pak™ Package: ISOPLUSi5-Pak™ Package: Tube Mounting: Through Hole Family Name: IXTL2 Categories: Discrete Semiconductor Products Case / Package: ISOPLUSi5-Pak™ ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Quantity per package: 25 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 47 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXTL2N450 - 876135-IXTL2N450 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXTL2N450
876135-IXTL2N450
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXTL2N450 876135-IXTL2N450
Manufacturer: IXYS Win Source Part Number: 876135-IXTL2N450 Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 2A (Tc) 220W (Tc) Through Hole ISOPLUSi5-Pak™ Package: ISOPLUSi5-Pak™ Package: Tube Mounting: Through Hole Family Name: IXTL2 Categories: Discrete Semiconductor Products Case / Package: ISOPLUSi5-Pak™ ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Quantity per package: 25 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 47 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095

Manufacturer: IXYS
Win Source Part Number: 876135-IXTL2N450
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: N-Channel 2A (Tc) 220W (Tc) Through Hole ISOPLUSi5-Pak™
Package: ISOPLUSi5-Pak™
Package: Tube
Mounting: Through Hole
Family Name: IXTL2
Categories: Discrete Semiconductor Products
Case / Package: ISOPLUSi5-Pak™
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Quantity per package: 25
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 47 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095

Buy Now Datasheet
Single FETs, MOSFETs - 238-IXTL2N450-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
238-IXTL2N450-ND
Single FETs, MOSFETs 238-IXTL2N450-ND
N-Channel 4500V 2A (Tc) 220W (Tc) Through Hole ISOPLUSi5-Pak™

N-Channel 4500V 2A (Tc) 220W (Tc) Through Hole ISOPLUSi5-Pak™

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IXTL2N450 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IXTL2N450
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IXTL2N450
MOSFET N-CH 4500V 2A I5PAK

MOSFET N-CH 4500V 2A I5PAK

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 4500V 2A HV Power MOSFET

MOSFET 4500V 2A HV Power MOSFET

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 876135-IXTL2N450 238-IXTL2N450-ND IXTL2N450 IXTL2N450
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXTL2N450 Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

DC - 18 GHz, 6 Watt Discrete Power GaN on SiC HEMT - TGF2023-2-01 - Qorvo
Specs
Transistor Technology / Material GaN on SiC
Package Type Die
Power Gain 18 dB
View Details
3 suppliers
GaAs Fet Switches - KCB822 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 6000 MHz
View Details