Zilog TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXTK21N100 IXTK21N100

Description
Manufacturer: IXYS Win Source Part Number: 1049846-IXTK21N100 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 500W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-264 (IXTK) Dimension: TO-264-3, TO-264AA Drain-Source Breakdown Voltage: 1000V Continuous Drain Current at 25°C: 21A (Tc) Gate-Source Threshold Voltage: 4.5V @ 500μA Max Gate Charge: 250nC @ 10V Max Input Capacitance: 8400pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 550 mOhm @ 500mA, 10V Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: IXYS Win Source Part Number: 1049846-IXTK21N100 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 500W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-264 (IXTK) Dimension: TO-264-3, TO-264AA Drain-Source Breakdown Voltage: 1000V Continuous Drain Current at 25°C: 21A (Tc) Gate-Source Threshold Voltage: 4.5V @ 500μA Max Gate Charge: 250nC @ 10V Max Input Capacitance: 8400pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 550 mOhm @ 500mA, 10V Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXTK21N100 - 1049846-IXTK21N100 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXTK21N100
1049846-IXTK21N100
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXTK21N100 1049846-IXTK21N100
Manufacturer: IXYS Win Source Part Number: 1049846-IXTK21N100 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 500W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-264 (IXTK) Dimension: TO-264-3, TO-264AA Drain-Source Breakdown Voltage: 1000V Continuous Drain Current at 25°C: 21A (Tc) Gate-Source Threshold Voltage: 4.5V @ 500μA Max Gate Charge: 250nC @ 10V Max Input Capacitance: 8400pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 550 mOhm @ 500mA, 10V Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance

Manufacturer: IXYS
Win Source Part Number: 1049846-IXTK21N100
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 500W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-264 (IXTK)
Dimension: TO-264-3, TO-264AA
Drain-Source Breakdown Voltage: 1000V
Continuous Drain Current at 25°C: 21A (Tc)
Gate-Source Threshold Voltage: 4.5V @ 500μA
Max Gate Charge: 250nC @ 10V
Max Input Capacitance: 8400pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 550 mOhm @ 500mA, 10V
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IXTK21N100 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IXTK21N100
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IXTK21N100
MOSFET N-CH 1000V 21A TO264

MOSFET N-CH 1000V 21A TO264

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 21 Amps 100V 0.55 Ohm Rds

MOSFET 21 Amps 100V 0.55 Ohm Rds

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1049846-IXTK21N100 IXTK21N100 IXTK21N100
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXTK21N100 Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel; N-Channel
V(BR)DSS 1000 volts
PD 500000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

 - AUIRFR3504TRL - Rochester Electronics
Specs
Polarity N-Channel
Package Type DPAK
Packing Method Tape Reel; Tape & Reel
View Details
5 suppliers
TRANSISTORS - Transistors (BJT) - Single - 2N3904RLRAH - 854965-2N3904RLRAH - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
GaAs Fet Switches - KCB816 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 4000 MHz
View Details