N-Channel 300V 102A (Tc) 700W (Tc) Through Hole TO-264 (IXTK)
Manufacturer: IXYS
Win Source Part Number: 1191264-IXTK102N30P
Series: PolarHT
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: TO-264-3, TO-264AA
Technology: MOSFET
Current - Continuous Drain (Id) @ 25°C: 102A (Tc)
Family Name: IXTK102N30P
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Manufacturer Homepage: www.ixys.com
RoHS State: Request Verification
Manufacturer Package: TO-264 (IXTK)
Channel Type Type: N
Drain Source Voltage: 300V
Vgs(th) (Maximum) @ Id: 5V @ 500μA
Gate Charge (Qg) (Maximum) @ Vgs: 224nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds: 7500pF @ 25V
Vgs (Maximum): ±20V
Power Dissipation (Maximum): 700W (Tc)
Rds On (Maximum) @ Id, Vgs: 33 mOhm @ 500mA, 10V
Alternative Parts (Cross-Reference): STW75NF30; STY60NK30Z; IXTK102N30PSN;
Introduction Date: February 01, 2004
ECCN: EAR99
Estimated EOL Date: 2024
Halogen Free: Unknown
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited
MOSFET N-CH 300V 102A TO264
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Transistors | Power MOSFET | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | IXTK102N30P-ND | 1191264-IXTK102N30P | IXTK102N30P | IXTK102N30P |
| Product Name | Single FETs, MOSFETs | TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXTK102N30P | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET |
| Polarity | N-Channel | |||
| Package Type | TO-264-3, TO-264AA | SOT3 | TO-264-3, TO-264AA | |
| QG | 224 nC |