Manufacturer: IXYS
Win Source Part Number: 1191263-IXTK100N25P
Series: PolarHT
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: TO-264-3, TO-264AA
Technology: MOSFET
Current - Continuous Drain (Id) @ 25°C: 100A (Tc)
Family Name: IXTK100N25P
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Manufacturer Homepage: www.ixys.com
Manufacturer Package: TO-264 (IXTK)
Channel Type Type: N
Drain Source Voltage: 250V
Vgs(th) (Maximum) @ Id: 5V @ 250μA
Gate Charge (Qg) (Maximum) @ Vgs: 185nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds: 6300pF @ 25V
Vgs (Maximum): ±20V
Power Dissipation (Maximum): 600W (Tc)
Rds On (Maximum) @ Id, Vgs: 27 mOhm @ 500mA, 10V
Alternative Parts (Cross-Reference): IRFP4332-203PBF; IRFP4332; IRFP4332PBF;
Introduction Date: February 01, 2004
ECCN: EAR99
Estimated EOL Date: 2024
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
N-Channel 250V 100A (Tc) 600W (Tc) Through Hole TO-264 (IXTK)
MOSFET N-CH 250V 100A TO264
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Power MOSFET | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 1191263-IXTK100N25P | 238-IXTK100N25P-ND | IXTK100N25P | IXTK100N25P |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXTK100N25P | Single FETs, MOSFETs | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Operating Mode | Enhancement | |||
| QG | 185 nC | |||
| PD | 600000 milliwatts | |||
| TJ | -55 to 150 C (-67 to 302 F) |