Zilog TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXTH90N15T IXTH90N15T

Description
Manufacturer: IXYS Win Source Part Number: 1049840-IXTH90N15T Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 455W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-247 (IXTH) Dimension: TO-247-3 Drain-Source Breakdown Voltage: 150V Continuous Drain Current at 25°C: 90A (Tc) Gate-Source Threshold Voltage: 4.5V @ 1mA Max Gate Charge: 80nC @ 10V Max Input Capacitance: 4100pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 20 mOhm @ 45A, 10V Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: IXYS Win Source Part Number: 1049840-IXTH90N15T Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 455W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-247 (IXTH) Dimension: TO-247-3 Drain-Source Breakdown Voltage: 150V Continuous Drain Current at 25°C: 90A (Tc) Gate-Source Threshold Voltage: 4.5V @ 1mA Max Gate Charge: 80nC @ 10V Max Input Capacitance: 4100pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 20 mOhm @ 45A, 10V Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXTH90N15T - 1049840-IXTH90N15T - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXTH90N15T
1049840-IXTH90N15T
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXTH90N15T 1049840-IXTH90N15T
Manufacturer: IXYS Win Source Part Number: 1049840-IXTH90N15T Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 455W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-247 (IXTH) Dimension: TO-247-3 Drain-Source Breakdown Voltage: 150V Continuous Drain Current at 25°C: 90A (Tc) Gate-Source Threshold Voltage: 4.5V @ 1mA Max Gate Charge: 80nC @ 10V Max Input Capacitance: 4100pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 20 mOhm @ 45A, 10V Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Sufficient

Manufacturer: IXYS
Win Source Part Number: 1049840-IXTH90N15T
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 455W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-247 (IXTH)
Dimension: TO-247-3
Drain-Source Breakdown Voltage: 150V
Continuous Drain Current at 25°C: 90A (Tc)
Gate-Source Threshold Voltage: 4.5V @ 1mA
Max Gate Charge: 80nC @ 10V
Max Input Capacitance: 4100pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 20 mOhm @ 45A, 10V
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IXTH90N15T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IXTH90N15T
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IXTH90N15T
MOSFET N-CH 150V 90A TO247

MOSFET N-CH 150V 90A TO247

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 1049840-IXTH90N15T IXTH90N15T
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXTH90N15T Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel; N-Channel
V(BR)DSS 150 volts
PD 455000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

1.2 - 1.4 GHz, 500 Watt, 50 Volt, GaN RF IMFET - QPD1003 - Qorvo
Specs
Transistor Type IMFET
Transistor Technology / Material GaN
Transistor Grade / Operating Range Military
View Details
2 suppliers