IXYS Corporation 200V 72A MOSFET Transistor IXTH72N20T

Description
MOSFET N-CH 200V 72A TO247 Product overview: IXTH72N20T from IXYS / Littelfuse is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 72A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200V, 72A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IXTH72N20T can be used for catalog matching and distributor lookup.
Request a Quote
Description
MOSFET N-CH 200V 72A TO247 Product overview: IXTH72N20T from IXYS / Littelfuse is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 72A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200V, 72A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IXTH72N20T can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
200V 72A MOSFET Transistor
278-IXTH72N20T
200V 72A MOSFET Transistor 278-IXTH72N20T
MOSFET N-CH 200V 72A TO247 Product overview: IXTH72N20T from IXYS / Littelfuse is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 72A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200V, 72A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IXTH72N20T can be used for catalog matching and distributor lookup.

MOSFET N-CH 200V 72A TO247 Product overview: IXTH72N20T from IXYS / Littelfuse is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 72A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200V, 72A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IXTH72N20T can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXTH72N20T - 1049829-IXTH72N20T - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXTH72N20T
1049829-IXTH72N20T
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXTH72N20T 1049829-IXTH72N20T
Manufacturer: IXYS Win Source Part Number: 1049829-IXTH72N20T Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-247 (IXTH) Dimension: TO-247-3 Drain-Source Breakdown Voltage: 200V Continuous Drain Current at 25°C: 72A (Tc) Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Sufficient

Manufacturer: IXYS
Win Source Part Number: 1049829-IXTH72N20T
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-247 (IXTH)
Dimension: TO-247-3
Drain-Source Breakdown Voltage: 200V
Continuous Drain Current at 25°C: 72A (Tc)
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Sufficient

Buy Now
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IXTH72N20T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IXTH72N20T
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IXTH72N20T
MOSFET N-CH 200V 72A TO247

MOSFET N-CH 200V 72A TO247

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 72 Amps 200V 33 Rds

MOSFET 72 Amps 200V 33 Rds

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-IXTH72N20T 1049829-IXTH72N20T IXTH72N20T IXTH72N20T
Product Name 200V 72A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXTH72N20T Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel; N-Channel
Unlock Full Specs
to access all available technical data