Zilog Single FETs, MOSFETs IXTH68P20T

Description
P-Channel 200V 68A (Tc) 568W (Tc) Through Hole TO-247 (IXTH)
Request a Quote Datasheet
Description
P-Channel 200V 68A (Tc) 568W (Tc) Through Hole TO-247 (IXTH)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 238-IXTH68P20T-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
238-IXTH68P20T-ND
Single FETs, MOSFETs 238-IXTH68P20T-ND
P-Channel 200V 68A (Tc) 568W (Tc) Through Hole TO-247 (IXTH)

P-Channel 200V 68A (Tc) 568W (Tc) Through Hole TO-247 (IXTH)

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs - 1346813-IXTH68P20T - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
1346813-IXTH68P20T
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs 1346813-IXTH68P20T
Win Source Part Number: 1346813-IXTH68P20T Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs Series: TrenchP™ Package: Tube Standard Package: 30 Technology: MOSFET (Metal Oxide) FET Type: P-Channel Drain to Source Voltage (Vdss): 200 V Power Dissipation (Max): 568W (Tc) Mounting Type: Through Hole Package / Case: TO-247-3 Supplier Device Package: TO-247 (IXTH) Vgs (Max): ±15V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: IXYS Base Product Number: IXTH68 Drive Voltage (Max Rds On, Min Rds On): 10V California Prop 65: Warning Information Current - Continuous Drain (Id) @ 25°C: 68A (Tc) Rds On (Max) @ Id, Vgs: 55mOhm @ 34A, 10V Vgs(th) (Max) @ Id: 4V @ 250µA Gate Charge (Qg) (Max) @ Vgs: 380 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 33400 pF @ 25 V

Win Source Part Number: 1346813-IXTH68P20T
Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
Series: TrenchP™
Package: Tube
Standard Package: 30
Technology: MOSFET (Metal Oxide)
FET Type: P-Channel
Drain to Source Voltage (Vdss): 200 V
Power Dissipation (Max): 568W (Tc)
Mounting Type: Through Hole
Package / Case: TO-247-3
Supplier Device Package: TO-247 (IXTH)
Vgs (Max): ±15V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: IXYS
Base Product Number: IXTH68
Drive Voltage (Max Rds On, Min Rds On): 10V
California Prop 65: Warning Information
Current - Continuous Drain (Id) @ 25°C: 68A (Tc)
Rds On (Max) @ Id, Vgs: 55mOhm @ 34A, 10V
Vgs(th) (Max) @ Id: 4V @ 250µA
Gate Charge (Qg) (Max) @ Vgs: 380 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 33400 pF @ 25 V

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IXTH68P20T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IXTH68P20T
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IXTH68P20T
MOSFET P-CH 200V 68A TO247

MOSFET P-CH 200V 68A TO247

Supplier's Site
Sheung Wan, Hong Kong
MOSFET TrenchP Power MOSFET

MOSFET TrenchP Power MOSFET

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 238-IXTH68P20T-ND 1346813-IXTH68P20T IXTH68P20T IXTH68P20T
Product Name Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity P-Channel P-Channel
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SA1208S-AE - 855021-2SA1208S-AE - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
GaAs Fet Switches - KS202 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
MOSFETs - 2735220 - RS Components, Ltd.
Infineon Technologies AG
Specs
TJ 175 C (347 F)
Package Type DirectFET
View Details
9 suppliers