N-Channel 500V 36A (Tc) 540W (Tc) Through Hole TO-247 (IXTH)
Manufacturer: IXYS
Win Source Part Number: 1191254-IXTH36N50P
Series: PolarHV
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: TO-247-3
Technology: MOSFET
Current - Continuous Drain (Id) @ 25°C: 36A (Tc)
Family Name: IXTH36N50P
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Manufacturer Homepage: www.ixys.com
RoHS State: Request Verification
Manufacturer Package: TO-247 (IXTH)
Channel Type Type: N
Drain Source Voltage: 500V
Vgs(th) (Maximum) @ Id: 5V @ 250μA
Gate Charge (Qg) (Maximum) @ Vgs: 85nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds: 5500pF @ 25V
Vgs (Maximum): ±30V
Power Dissipation (Maximum): 540W (Tc)
Rds On (Maximum) @ Id, Vgs: 170 mOhm @ 500mA, 10V
Alternative Parts (Cross-Reference): STW20NM50FD; STW20NK50Z; STW19NM50N;
Introduction Date: October 11, 2004
ECCN: EAR99
Country of Origin: United States of America
Estimated EOL Date: 2024
Halogen Free: Unknown
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
IXYS SEMICONDUCTOR IXTH36N50P MOSFET Transistor, PolarFET, N Channel, 36 A, 500 V, 170 mohm, 10 V, 5 V
MOSFET 36.0 Amps 500 V 0.17 Ohm Rds
MOSFET N-CH 500V 36A TO247
| DigiKey | Win Source Electronics | Utmel Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Transistors | Power MOSFET | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | IXTH36N50P-ND | 1191254-IXTH36N50P | 401-IXTH36N50P | IXTH36N50P | IXTH36N50P |
| Product Name | Single FETs, MOSFETs | TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXTH36N50P | IXYS SEMICONDUCTOR IXTH36N50P MOSFET Transistor, PolarFET, N Channel, 36 A, 500 V, 170 mohm, 10 V, 5 V | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | ||||
| Package Type | TO-247; TO-247-3 | TO-247; SOT3 | Through Hole | ||
| QG | 85 nC | ||||
| PD | 540000 milliwatts | 540000 milliwatts | |||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |