Littelfuse, Inc. Single FETs, MOSFETs IXTH34N65X2

Description
N-Channel 650V 34A (Tc) 540W (Tc) Through Hole TO-247 (IXTH)
Request a Quote Datasheet
Description
N-Channel 650V 34A (Tc) 540W (Tc) Through Hole TO-247 (IXTH)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - IXTH34N65X2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IXTH34N65X2-ND
Single FETs, MOSFETs IXTH34N65X2-ND
N-Channel 650V 34A (Tc) 540W (Tc) Through Hole TO-247 (IXTH)

N-Channel 650V 34A (Tc) 540W (Tc) Through Hole TO-247 (IXTH)

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXTH34N65X2 - 922241-IXTH34N65X2 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXTH34N65X2
922241-IXTH34N65X2
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXTH34N65X2 922241-IXTH34N65X2
Manufacturer: IXYS Win Source Part Number: 922241-IXTH34N65X2 Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 650 V 34A (Tc) 540W (Tc) Through Hole TO-247 (IXTH) Package: TO-247-3 Package: Tube Mounting: Through Hole Family Name: IXTH34 Categories: Discrete Semiconductor Products Case / Package: TO-247 (IXTH) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance Quantity per package: 30 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 23 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095

Manufacturer: IXYS
Win Source Part Number: 922241-IXTH34N65X2
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: N-Channel 650 V 34A (Tc) 540W (Tc) Through Hole TO-247 (IXTH)
Package: TO-247-3
Package: Tube
Mounting: Through Hole
Family Name: IXTH34
Categories: Discrete Semiconductor Products
Case / Package: TO-247 (IXTH)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Balance
Quantity per package: 30
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 23 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET DISCMSFT NCHULTRAJNCTN X2CLASS

MOSFET DISCMSFT NCHULTRAJNCTN X2CLASS

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IXTH34N65X2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IXTH34N65X2
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IXTH34N65X2
MOSFET N-CH 650V 34A TO247

MOSFET N-CH 650V 34A TO247

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number IXTH34N65X2-ND 922241-IXTH34N65X2 IXTH34N65X2 IXTH34N65X2
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXTH34N65X2 MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

Interfet -  - Micross Components, Inc.
Micross Components, Inc.
View Details
Single FETs, MOSFETs - IRAUIRFSL8407-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-262-3 Long Leads, I2PAK, TO-262AA
Transistor Grade / Operating Range Automotive
View Details
5 suppliers