Zilog TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXTH32N65X IXTH32N65X

Description
Manufacturer: IXYS Win Source Part Number: 876131-IXTH32N65X Features: 650 V Package: Tube Family Name: IXTH32 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Limited Quantity per package: 30 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 23 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095
Request a Quote Datasheet
Description
Manufacturer: IXYS Win Source Part Number: 876131-IXTH32N65X Features: 650 V Package: Tube Family Name: IXTH32 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Limited Quantity per package: 30 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 23 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXTH32N65X - 876131-IXTH32N65X - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXTH32N65X
876131-IXTH32N65X
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXTH32N65X 876131-IXTH32N65X
Manufacturer: IXYS Win Source Part Number: 876131-IXTH32N65X Features: 650 V Package: Tube Family Name: IXTH32 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Limited Quantity per package: 30 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 23 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095

Manufacturer: IXYS
Win Source Part Number: 876131-IXTH32N65X
Features: 650 V
Package: Tube
Family Name: IXTH32
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Limited
Quantity per package: 30
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 23 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095

Buy Now Datasheet
Single FETs, MOSFETs - IXTH32N65X-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IXTH32N65X-ND
Single FETs, MOSFETs IXTH32N65X-ND
N-Channel 650V 32A (Tc) 500W (Tc) Through Hole TO-247 (IXTH)

N-Channel 650V 32A (Tc) 500W (Tc) Through Hole TO-247 (IXTH)

Buy Now Datasheet
Singapore, Singapore
650V 32A MOSFET Transistor
278-IXTH32N65X
650V 32A MOSFET Transistor 278-IXTH32N65X
MOSFET N-CH 650V 32A TO247 Product overview: IXTH32N65X from IXYS / Littelfuse is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 32A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650V, 32A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IXTH32N65X can be used for catalog matching and distributor lookup.

MOSFET N-CH 650V 32A TO247 Product overview: IXTH32N65X from IXYS / Littelfuse is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 32A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650V, 32A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IXTH32N65X can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IXTH32N65X - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IXTH32N65X
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IXTH32N65X
MOSFET N-CH 650V 32A TO247

MOSFET N-CH 650V 32A TO247

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 650v/32A Power MOSFET

MOSFET 650v/32A Power MOSFET

Buy Now Datasheet
MOSFET N-CH 650V 32A TO-247 - 401-IXTH32N65X - Utmel Electronic Limited
Hong Kong, China
MOSFET N-CH 650V 32A TO-247
401-IXTH32N65X
MOSFET N-CH 650V 32A TO-247 401-IXTH32N65X
MOSFET N-CH 650V 32A TO-247

MOSFET N-CH 650V 32A TO-247

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Utmel Electronic Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 876131-IXTH32N65X IXTH32N65X-ND 278-IXTH32N65X IXTH32N65X IXTH32N65X 401-IXTH32N65X
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXTH32N65X Single FETs, MOSFETs 650V 32A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET MOSFET N-CH 650V 32A TO-247
Package Type SOT3 TO-247; TO-247-3 Tube TO-247; TO-247-3
Polarity N-Channel N-Channel
MOSFET Operating Mode Enhancement
Transconductance 0.0130 kS
Unlock Full Specs
to access all available technical data