Zilog Single FETs, MOSFETs IXTH30N60P

Description
N-Channel 600V 30A (Tc) 540W (Tc) Through Hole TO-247 (IXTH)
Request a Quote Datasheet
Description
N-Channel 600V 30A (Tc) 540W (Tc) Through Hole TO-247 (IXTH)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - IXTH30N60P-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IXTH30N60P-ND
Single FETs, MOSFETs IXTH30N60P-ND
N-Channel 600V 30A (Tc) 540W (Tc) Through Hole TO-247 (IXTH)

N-Channel 600V 30A (Tc) 540W (Tc) Through Hole TO-247 (IXTH)

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXTH30N60P - 847593-IXTH30N60P - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXTH30N60P
847593-IXTH30N60P
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXTH30N60P 847593-IXTH30N60P
Manufacturer: IXYS Win Source Part Number: 847593-IXTH30N60P Series: PolarHV™ Features: 600 V Package: Tube Family Name: IXTH30 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Quantity per package: 30 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 47 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095

Manufacturer: IXYS
Win Source Part Number: 847593-IXTH30N60P
Series: PolarHV™
Features: 600 V
Package: Tube
Family Name: IXTH30
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Quantity per package: 30
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 47 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IXTH30N60P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IXTH30N60P
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IXTH30N60P
MOSFET N-CH 600V 30A TO247

MOSFET N-CH 600V 30A TO247

Supplier's Site
Single FETs, MOSFETs - IXTH30N60P - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
IXTH30N60P
Single FETs, MOSFETs IXTH30N60P
MOSFET N-CH 600V 30A TO247

MOSFET N-CH 600V 30A TO247

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET 30.0 Amps 600 V 0.24 Ohm Rds

MOSFET 30.0 Amps 600 V 0.24 Ohm Rds

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number IXTH30N60P-ND 847593-IXTH30N60P IXTH30N60P IXTH30N60P IXTH30N60P
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXTH30N60P Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel; N-Channel
Package Type TO-247; TO-247-3 SOT3 TO-247; TO-247-3 TO-247; TO-247-3
Packing Method Tube; Tube
Transistor Technology / Material MOSFET (Metal Oxide)
Unlock Full Specs
to access all available technical data