Zilog Single FETs, MOSFETs IXTH2R4N120P

Description
N-Channel 1200V 2.4A (Tc) 125W (Tc) Through Hole TO-247 (IXTH)
Request a Quote Datasheet
Description
N-Channel 1200V 2.4A (Tc) 125W (Tc) Through Hole TO-247 (IXTH)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - IXTH2R4N120P-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IXTH2R4N120P-ND
Single FETs, MOSFETs IXTH2R4N120P-ND
N-Channel 1200V 2.4A (Tc) 125W (Tc) Through Hole TO-247 (IXTH)

N-Channel 1200V 2.4A (Tc) 125W (Tc) Through Hole TO-247 (IXTH)

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXTH2R4N120P - 1049793-IXTH2R4N120P - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXTH2R4N120P
1049793-IXTH2R4N120P
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXTH2R4N120P 1049793-IXTH2R4N120P
Manufacturer: IXYS Win Source Part Number: 1049793-IXTH2R4N120P Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 125W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-247 (IXTH) Dimension: TO-247-3 Drain-Source Breakdown Voltage: 1200V Continuous Drain Current at 25°C: 2.4A (Tc) Gate-Source Threshold Voltage: 4.5V @ 250μA Max Gate Charge: 37nC @ 10V Max Input Capacitance: 1207pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 7.5 Ohm @ 500mA, 10V Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Sufficient Quantity per package: 30

Manufacturer: IXYS
Win Source Part Number: 1049793-IXTH2R4N120P
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 125W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-247 (IXTH)
Dimension: TO-247-3
Drain-Source Breakdown Voltage: 1200V
Continuous Drain Current at 25°C: 2.4A (Tc)
Gate-Source Threshold Voltage: 4.5V @ 250μA
Max Gate Charge: 37nC @ 10V
Max Input Capacitance: 1207pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 7.5 Ohm @ 500mA, 10V
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Sufficient
Quantity per package: 30

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IXTH2R4N120P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IXTH2R4N120P
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IXTH2R4N120P
MOSFET N-CH 1200V 2.4A TO247

MOSFET N-CH 1200V 2.4A TO247

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 2.4 Amps 1200V

MOSFET 2.4 Amps 1200V

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number IXTH2R4N120P-ND 1049793-IXTH2R4N120P IXTH2R4N120P IXTH2R4N120P
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXTH2R4N120P Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel; N-Channel
Package Type TO-247; TO-247-3 TO-247; SOT3; TO-247 (IXTH) TO-247; TO-247-3
V(BR)DSS 1200 volts
Unlock Full Specs
to access all available technical data

Similar Products

Single FETs, MOSFETs - AUIRFU4292-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-251-3 Short Leads, IPAK, TO-251AA
Transistor Grade / Operating Range Automotive
View Details
4 suppliers
GaAs Fet Switches - KS205 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 6000 MHz
View Details
400 Watt, 48 Volt, 1.8 - 2.2 GHz GaN RF Power Transistor - QPD2195 - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-780
Power Gain 19.1 dB
View Details
TRANSISTORS - Transistors (BJT) - Single - 2SA1052MCTR-E - 855018-2SA1052MCTR-E - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details