Zilog Single FETs, MOSFETs IXTH1R4N250P3

Description
DISCRETE MOSFET 1.4A 2500V P3 TO
Request a Quote
Description
DISCRETE MOSFET 1.4A 2500V P3 TO
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The IXTH1R4N250P3 is an N-channel enhancement mode MOSFET with a 2500 V drain-source blocking voltage and a continuous drain current of 1.4 A at 25°C, designed for high-voltage power supplies, capacitor discharge, and pulse circuits. It is packaged in a TO-247 case with a weight of 6 g and a mounting torque of 1.13 Nm. The device features a fast intrinsic diode, low package inductance, and a maximum junction temperature of 150°C. The on-state resistance is 28 Ω at 10 V gate-source voltage and 0.7 A drain current. Thermal resistance from junction to case is 0.64 °C/W. The part meets RoHS compliance and is rated for operation from -55°C to +150°C junction temperature.

Datasheet Summary
Powered by GS/AI

The IXTH1R4N250P3 is an N-channel enhancement mode MOSFET with a 2500 V drain-source blocking voltage and a continuous drain current of 1.4 A at 25°C, designed for high-voltage power supplies, capacitor discharge, and pulse circuits. It is packaged in a TO-247 case with a weight of 6 g and a mounting torque of 1.13 Nm. The device features a fast intrinsic diode, low package inductance, and a maximum junction temperature of 150°C. The on-state resistance is 28 Ω at 10 V gate-source voltage and 0.7 A drain current. Thermal resistance from junction to case is 0.64 °C/W. The part meets RoHS compliance and is rated for operation from -55°C to +150°C junction temperature.

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 238-IXTH1R4N250P3-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
238-IXTH1R4N250P3-ND
Single FETs, MOSFETs 238-IXTH1R4N250P3-ND
DISCRETE MOSFET 1.4A 2500V P3 TO

DISCRETE MOSFET 1.4A 2500V P3 TO

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Transistors
Product Number 238-IXTH1R4N250P3-ND
Product Name Single FETs, MOSFETs
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

Single IGBTs - 448-AIGBG25N120S7ATMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Transistor Type IGBT
Package Type TO-263; TO-263-8, D2PAK (7 Leads + Tab), TO-263CA
Transistor Grade / Operating Range Automotive
View Details
Quad/Dual N-Channel Depletion Mode MOSFET Array/Pair - ALD114804APCL - Advanced Linear Devices, Inc.
Specs
Transistor Type MOSFET
Polarity N-Channel
Package Type PDIP16
View Details
3 suppliers
0.03 - 4.0 GHz, 30 Watt, 32 V GaN RF Transistor - TGF3021-SM - Qorvo
Specs
Transistor Technology / Material GaN
Package Type QFN
View Details
2 suppliers