Zilog Single FETs, MOSFETs IXTH140P05T

Description
P-Channel 50V 140A (Tc) 298W (Tc) Through Hole TO-247 (IXTH)
Request a Quote Datasheet
Description
P-Channel 50V 140A (Tc) 298W (Tc) Through Hole TO-247 (IXTH)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - IXTH140P05T-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IXTH140P05T-ND
Single FETs, MOSFETs IXTH140P05T-ND
P-Channel 50V 140A (Tc) 298W (Tc) Through Hole TO-247 (IXTH)

P-Channel 50V 140A (Tc) 298W (Tc) Through Hole TO-247 (IXTH)

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXTH140P05T - 1049762-IXTH140P05T - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXTH140P05T
1049762-IXTH140P05T
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXTH140P05T 1049762-IXTH140P05T
Manufacturer: IXYS Win Source Part Number: 1049762-IXTH140P05T Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 298W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-247 (IXTH) Dimension: TO-247-3 Drain-Source Breakdown Voltage: 50V Continuous Drain Current at 25°C: 140A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 200nC @ 10V Max Input Capacitance: 13500pF @ 25V Maximum Gate-Source Voltage: ±15V Maximum Rds On at Id,Vgs: 9 mOhm @ 70A, 10V Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Sufficient Application Field: Used in Power Management

Manufacturer: IXYS
Win Source Part Number: 1049762-IXTH140P05T
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 298W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-247 (IXTH)
Dimension: TO-247-3
Drain-Source Breakdown Voltage: 50V
Continuous Drain Current at 25°C: 140A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 200nC @ 10V
Max Input Capacitance: 13500pF @ 25V
Maximum Gate-Source Voltage: ±15V
Maximum Rds On at Id,Vgs: 9 mOhm @ 70A, 10V
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Power Management

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IXTH140P05T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IXTH140P05T
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IXTH140P05T
MOSFET P-CH 50V 140A TO247

MOSFET P-CH 50V 140A TO247

Supplier's Site
Sheung Wan, Hong Kong
MOSFET -140 Amps -50V 0.008 Rds

MOSFET -140 Amps -50V 0.008 Rds

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number IXTH140P05T-ND 1049762-IXTH140P05T IXTH140P05T IXTH140P05T
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXTH140P05T Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity P-Channel P-Channel; P-Channel
Package Type TO-247; TO-247-3 TO-247; SOT3; TO-247 (IXTH) 10V
V(BR)DSS 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

7 Watt, 50 Volt, 0.03 - 1.2 GHz, GaN RF Input-Matched Transistor - QPD1011 - Qorvo
Specs
Transistor Technology / Material GaN
Package Type DFN / SMT
Power Gain 21 dB
View Details
GaAs Fet Switches - KCB822 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 6000 MHz
View Details