Littelfuse, Inc. Single FETs, MOSFETs IXTH110N25T

Description
N-Channel 250V 110A (Tc) 694W (Tc) Through Hole TO-247 (IXTH)
Request a Quote Datasheet
Description
N-Channel 250V 110A (Tc) 694W (Tc) Through Hole TO-247 (IXTH)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - IXTH110N25T-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IXTH110N25T-ND
Single FETs, MOSFETs IXTH110N25T-ND
N-Channel 250V 110A (Tc) 694W (Tc) Through Hole TO-247 (IXTH)

N-Channel 250V 110A (Tc) 694W (Tc) Through Hole TO-247 (IXTH)

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXTH110N25T - 1049754-IXTH110N25T - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXTH110N25T
1049754-IXTH110N25T
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXTH110N25T 1049754-IXTH110N25T
Manufacturer: IXYS Win Source Part Number: 1049754-IXTH110N25T Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 694W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-247 (IXTH) Dimension: TO-247-3 Drain-Source Breakdown Voltage: 250V Continuous Drain Current at 25°C: 110A (Tc) Gate-Source Threshold Voltage: 4.5V @ 1mA Max Gate Charge: 157nC @ 10V Max Input Capacitance: 9400pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 24 mOhm @ 55A, 10V Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Sufficient Quantity per package: 30

Manufacturer: IXYS
Win Source Part Number: 1049754-IXTH110N25T
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 694W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-247 (IXTH)
Dimension: TO-247-3
Drain-Source Breakdown Voltage: 250V
Continuous Drain Current at 25°C: 110A (Tc)
Gate-Source Threshold Voltage: 4.5V @ 1mA
Max Gate Charge: 157nC @ 10V
Max Input Capacitance: 9400pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 24 mOhm @ 55A, 10V
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Sufficient
Quantity per package: 30

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IXTH110N25T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IXTH110N25T
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IXTH110N25T
MOSFET N-CH 250V 110A TO247

MOSFET N-CH 250V 110A TO247

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 110 Amps 250V

MOSFET 110 Amps 250V

Buy Now

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number IXTH110N25T-ND 1049754-IXTH110N25T IXTH110N25T IXTH110N25T
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXTH110N25T Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel; N-Channel
Package Type TO-247; TO-247-3 TO-247; SOT3; TO-247 (IXTH) TO-247; TO-247-3
V(BR)DSS 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

RF Power Transistor - 1112257 - Richardson RFPD
Specs
Transistor Technology / Material GaN
Package Type Die
Power Gain 14.2 dB
View Details
Interfet -  - Micross Components, Inc.
Micross Components, Inc.
View Details
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRF3305 - 1020710-AUIRF3305 - Win Source Electronics
Specs
Polarity N-Channel; N-Channel
V(BR)DSS 55 volts
PD 330000 milliwatts
View Details
7 suppliers