IXYS Integrated Circuits Division Single FETs, MOSFETs IXTF2N300P3

Description
N-Channel 3000V 1.6A (Tc) 160W (Tc) Through Hole ISOPLUS i4-PAC™
Request a Quote Datasheet
Description
N-Channel 3000V 1.6A (Tc) 160W (Tc) Through Hole ISOPLUS i4-PAC™
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - IXTF2N300P3-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IXTF2N300P3-ND
Single FETs, MOSFETs IXTF2N300P3-ND
N-Channel 3000V 1.6A (Tc) 160W (Tc) Through Hole ISOPLUS i4-PAC™

N-Channel 3000V 1.6A (Tc) 160W (Tc) Through Hole ISOPLUS i4-PAC™

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs - 1346824-IXTF2N300P3 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
1346824-IXTF2N300P3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs 1346824-IXTF2N300P3
Win Source Part Number: 1346824-IXTF2N300P3 Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs Series: Polar P3™ Package: Tube Standard Package: 25 Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 3000 V Power Dissipation (Max): 160W (Tc) Mounting Type: Through Hole Package / Case: ISOPLUSi5-Pak™ Supplier Device Package: ISOPLUS i4-PAC™ Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 38 pct. REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: IXYS Base Product Number: IXTF2 Drive Voltage (Max Rds On, Min Rds On): 10V California Prop 65: Warning Information Current - Continuous Drain (Id) @ 25°C: 1.6A (Tc) Rds On (Max) @ Id, Vgs: 21Ohm @ 1A, 10V Vgs(th) (Max) @ Id: 5V @ 250µA Gate Charge (Qg) (Max) @ Vgs: 73 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 1890 pF @ 25 V

Win Source Part Number: 1346824-IXTF2N300P3
Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
Series: Polar P3™
Package: Tube
Standard Package: 25
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 3000 V
Power Dissipation (Max): 160W (Tc)
Mounting Type: Through Hole
Package / Case: ISOPLUSi5-Pak™
Supplier Device Package: ISOPLUS i4-PAC™
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 38 pct.
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: IXYS
Base Product Number: IXTF2
Drive Voltage (Max Rds On, Min Rds On): 10V
California Prop 65: Warning Information
Current - Continuous Drain (Id) @ 25°C: 1.6A (Tc)
Rds On (Max) @ Id, Vgs: 21Ohm @ 1A, 10V
Vgs(th) (Max) @ Id: 5V @ 250µA
Gate Charge (Qg) (Max) @ Vgs: 73 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 1890 pF @ 25 V

Buy Now Datasheet
Shenzhen, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IXTF2N300P3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IXTF2N300P3
MOSFET N-CH 3000V 1.6A I4PAC

MOSFET N-CH 3000V 1.6A I4PAC

Supplier's Site
Sheung Wan, Hong Kong
MOSFET DISC MSFT N-CH STD-POLAR3

MOSFET DISC MSFT N-CH STD-POLAR3

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number IXTF2N300P3-ND 1346824-IXTF2N300P3 IXTF2N300P3 IXTF2N300P3
Product Name Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2PB709ASL/PA215 - 855010-2PB709ASL/PA215 - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
GaAs Fet Switches - KS209 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 3000 MHz
View Details
DC - 12 GHz, 12 Watt Discrete Power GaN on SiC HEMT - TGF2953 - Qorvo
Specs
Transistor Technology / Material GaN on SiC
Package Type Die
Power Gain 18.2 dB
View Details
2 suppliers