Zilog TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXTF1N450 IXTF1N450

Description
Manufacturer: IXYS Win Source Part Number: 876125-IXTF1N450 Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 900mA (Tc) 160W (Tc) Through Hole ISOPLUS i4-PAC™ Package: i4-Pac™-5 (3 Leads) Package: Tube Mounting: Through Hole Family Name: IXTF1 Categories: Discrete Semiconductor Products Case / Package: ISOPLUS i4-PAC™ ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Quantity per package: 25 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 47 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095
Request a Quote Datasheet
Description
Manufacturer: IXYS Win Source Part Number: 876125-IXTF1N450 Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 900mA (Tc) 160W (Tc) Through Hole ISOPLUS i4-PAC™ Package: i4-Pac™-5 (3 Leads) Package: Tube Mounting: Through Hole Family Name: IXTF1 Categories: Discrete Semiconductor Products Case / Package: ISOPLUS i4-PAC™ ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Quantity per package: 25 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 47 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXTF1N450 - 876125-IXTF1N450 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXTF1N450
876125-IXTF1N450
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXTF1N450 876125-IXTF1N450
Manufacturer: IXYS Win Source Part Number: 876125-IXTF1N450 Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 900mA (Tc) 160W (Tc) Through Hole ISOPLUS i4-PAC™ Package: i4-Pac™-5 (3 Leads) Package: Tube Mounting: Through Hole Family Name: IXTF1 Categories: Discrete Semiconductor Products Case / Package: ISOPLUS i4-PAC™ ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Quantity per package: 25 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 47 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095

Manufacturer: IXYS
Win Source Part Number: 876125-IXTF1N450
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: N-Channel 900mA (Tc) 160W (Tc) Through Hole ISOPLUS i4-PAC™
Package: i4-Pac™-5 (3 Leads)
Package: Tube
Mounting: Through Hole
Family Name: IXTF1
Categories: Discrete Semiconductor Products
Case / Package: ISOPLUS i4-PAC™
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Quantity per package: 25
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 47 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095

Buy Now Datasheet
Single FETs, MOSFETs - 238-IXTF1N450-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
238-IXTF1N450-ND
Single FETs, MOSFETs 238-IXTF1N450-ND
N-Channel 4500V 900mA (Tc) 160W (Tc) Through Hole ISOPLUS i4-PAC™

N-Channel 4500V 900mA (Tc) 160W (Tc) Through Hole ISOPLUS i4-PAC™

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET 4500V 0.9A HV Power MOSFET

MOSFET 4500V 0.9A HV Power MOSFET

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IXTF1N450 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IXTF1N450
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IXTF1N450
MOSFET N-CH 4500V 900MA I4PAC

MOSFET N-CH 4500V 900MA I4PAC

Supplier's Site
Trans MOSFET N-CH 4.5KV 0.9A 3-Pin(3+Tab) ISOPLUS I4-PAK - 401-IXTF1N450 - Utmel Electronic Limited
Hong Kong, China
Trans MOSFET N-CH 4.5KV 0.9A 3-Pin(3+Tab) ISOPLUS I4-PAK
401-IXTF1N450
Trans MOSFET N-CH 4.5KV 0.9A 3-Pin(3+Tab) ISOPLUS I4-PAK 401-IXTF1N450
Trans MOSFET N-CH 4.5KV 0.9A 3-Pin(3+Tab) ISOPLUS I4-PAK

Trans MOSFET N-CH 4.5KV 0.9A 3-Pin(3+Tab) ISOPLUS I4-PAK

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 876125-IXTF1N450 238-IXTF1N450-ND IXTF1N450 IXTF1N450 401-IXTF1N450
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXTF1N450 Single FETs, MOSFETs MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs Trans MOSFET N-CH 4.5KV 0.9A 3-Pin(3+Tab) ISOPLUS I4-PAK
Polarity N-Channel N-Channel
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type SOT3; ISOPLUS i4-PAC™ i4-Pac™-5 (3 Leads) i4-PacTM-5 (3 Leads)
Packing Method Tube; Tube Tube; Tube
Transistor Technology / Material SILICON
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Transistors - FETs, MOSFETs - 2N6787 - Shenzhen Shengyu Electronics Technology Limited
Specs
Package Type TO-205AF Metal Can
Packing Method Bulk; Bulk
View Details
TRANSISTORS - Transistors (BJT) - Single - 2SA1319S-AA - 855027-2SA1319S-AA - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
GaAs Fet Switches - KS200 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
DC - 12 GHz, 70 Watt Discrete Power GaN on SiC HEMT - TGF2957 - Qorvo
Specs
Transistor Technology / Material GaN on SiC
Package Type Die
Power Gain 19.2 dB
View Details
2 suppliers