Zilog Single FETs, MOSFETs IXTF1N400

Description
N-Channel 4000V 1A (Tc) 160W (Tc) Through Hole ISOPLUS i4-PAC™
Request a Quote Datasheet
Description
N-Channel 4000V 1A (Tc) 160W (Tc) Through Hole ISOPLUS i4-PAC™
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - IXTF1N400-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IXTF1N400-ND
Single FETs, MOSFETs IXTF1N400-ND
N-Channel 4000V 1A (Tc) 160W (Tc) Through Hole ISOPLUS i4-PAC™

N-Channel 4000V 1A (Tc) 160W (Tc) Through Hole ISOPLUS i4-PAC™

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IXTF1N400 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IXTF1N400
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IXTF1N400
MOSFET N-CH 4000V 1A I4PAC

MOSFET N-CH 4000V 1A I4PAC

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors RF Transistors
Product Number IXTF1N400-ND IXTF1N400
Product Name Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SC2612 - 906350-2SC2612 - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
GaAs Fet Switches - KS200 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
DC - 12 GHz, 25 Watt, 32 Volt GaN RF Transistor - TGF2979-SM - Qorvo
Specs
Transistor Technology / Material DC - 12 GHz, 25 Watt, 32 Volt GaN RF Transistor
Package Type QFN
Power Gain 11 dB
View Details
3 suppliers