Zilog Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs IXTA90N15T

Description
Win Source Part Number: 1346720-IXTA90N15T Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs Series: Trench Package: Tube Standard Package: 50 Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 150 V Power Dissipation (Max): 455W (Tc) Mounting Type: Surface Mount Package / Case: TO-263-3, D²Pak (2 Leads + Tab) , TO-263AB Supplier Device Package: TO-263AA Vgs (Max): ±30V Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: IXYS Base Product Number: IXTA90 Drive Voltage (Max Rds On, Min Rds On): 10V California Prop 65: Warning Information Current - Continuous Drain (Id) @ 25°C: 90A (Tc) Rds On (Max) @ Id, Vgs: 20mOhm @ 45A, 10V Vgs(th) (Max) @ Id: 4.5V @ 1mA Gate Charge (Qg) (Max) @ Vgs: 80 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 4100 pF @ 25 V
Request a Quote Datasheet
Description
Win Source Part Number: 1346720-IXTA90N15T Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs Series: Trench Package: Tube Standard Package: 50 Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 150 V Power Dissipation (Max): 455W (Tc) Mounting Type: Surface Mount Package / Case: TO-263-3, D²Pak (2 Leads + Tab) , TO-263AB Supplier Device Package: TO-263AA Vgs (Max): ±30V Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: IXYS Base Product Number: IXTA90 Drive Voltage (Max Rds On, Min Rds On): 10V California Prop 65: Warning Information Current - Continuous Drain (Id) @ 25°C: 90A (Tc) Rds On (Max) @ Id, Vgs: 20mOhm @ 45A, 10V Vgs(th) (Max) @ Id: 4.5V @ 1mA Gate Charge (Qg) (Max) @ Vgs: 80 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 4100 pF @ 25 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs - 1346720-IXTA90N15T - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
1346720-IXTA90N15T
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs 1346720-IXTA90N15T
Win Source Part Number: 1346720-IXTA90N15T Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs Series: Trench Package: Tube Standard Package: 50 Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 150 V Power Dissipation (Max): 455W (Tc) Mounting Type: Surface Mount Package / Case: TO-263-3, D²Pak (2 Leads + Tab) , TO-263AB Supplier Device Package: TO-263AA Vgs (Max): ±30V Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: IXYS Base Product Number: IXTA90 Drive Voltage (Max Rds On, Min Rds On): 10V California Prop 65: Warning Information Current - Continuous Drain (Id) @ 25°C: 90A (Tc) Rds On (Max) @ Id, Vgs: 20mOhm @ 45A, 10V Vgs(th) (Max) @ Id: 4.5V @ 1mA Gate Charge (Qg) (Max) @ Vgs: 80 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 4100 pF @ 25 V

Win Source Part Number: 1346720-IXTA90N15T
Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
Series: Trench
Package: Tube
Standard Package: 50
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 150 V
Power Dissipation (Max): 455W (Tc)
Mounting Type: Surface Mount
Package / Case: TO-263-3, D²Pak (2 Leads + Tab) , TO-263AB
Supplier Device Package: TO-263AA
Vgs (Max): ±30V
Temperature Range - Operating: -55°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: IXYS
Base Product Number: IXTA90
Drive Voltage (Max Rds On, Min Rds On): 10V
California Prop 65: Warning Information
Current - Continuous Drain (Id) @ 25°C: 90A (Tc)
Rds On (Max) @ Id, Vgs: 20mOhm @ 45A, 10V
Vgs(th) (Max) @ Id: 4.5V @ 1mA
Gate Charge (Qg) (Max) @ Vgs: 80 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 4100 pF @ 25 V

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IXTA90N15T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IXTA90N15T
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IXTA90N15T
MOSFET N-CH 150V 90A TO263

MOSFET N-CH 150V 90A TO263

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 1346720-IXTA90N15T IXTA90N15T
Product Name Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

1200V 65A MOSFET Transistor - 278-UF3C120040K4S - ERSAELECTRONICS PTE. LTD.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
PD 429 milliwatts
View Details
5 suppliers
Interfet -  - Micross Components, Inc.
Micross Components, Inc.
View Details
Single FETs, MOSFETs - AUIRF5210S-ND - DigiKey
Infineon Technologies AG
Specs
Polarity P-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Transistor Grade / Operating Range Automotive
View Details
4 suppliers